PowerFilm, Inc. BLE Reference Designs

Description
PowerFilm’s BLE Reference Designs provide examples of ultra-low-power BLE solutions, energy harvesting PMICs, and how PV cells can be mounted to a PCB via conductive epoxy or FPC connectors. Each of the three designs features a complete energy harvesting power management solution and Nordic nRF52832 SoC. They are a perfect starting point and guide for developers using PowerFilm’s flexible solar with Nordic BLE or other IoT products. Visit the PowerFilm BLE Reference Design Github Page for detailed technical information, software, and hardware documentation. Standard BLE Design Features a compact PV module SMT mounted to the circuit board via conductive epoxy. This design can run with a battery, supercap, or bank of standard capacitors. The e-peas AEM10941 charges the storage element and manages the power delivered to the Nordic BLE device. A custom direct power output feature maximizes efficiency and storage when using capacitors. Breakout pins provide access to the complete feature set of the AEM PMIC, which can be re-configured via solder bridge jumpers. At 200 lux, this design supports the Nordic blinky, HRM, beacon, and OTA DFU example applications with power left over to implement additional functions. Flexible BLE Design This is a flexible version of the standard BLE design, which takes full advantage of the thin/flexible nature of PowerFilm PV modules. Implemented on a two-layer flex PCB, there is only limited access to reconfigure the AEM PMIC. Mini BLE Design The mini BLE reference design features a smaller PV cell mounted with FPC connector tabs. The panel tabs insert on the top side, and the panel is folded around and mounted to the backside. This design is battery-less and relies on a 500uF capacitor bank for storage. A simple comparator-based circuit charges the capacitors and manages power delivered to the Nordic BLE device. At 200 lux, this design supports the Nordic blinky, HRM and beacon example applications. Components Standard, Flex, or Mini circuit board assemblies LL200-3.6-75 or INP3.6-24x44T Indoor Solar Panels (SMT mounted) Instructions, HW/SW files, and product documentation Use Cases - Power Source and Integration Guide Wireless connectivity is now standard in modern electronics and the growing IoT and sensing industries. Many applications in this area, especially ultra-low-power BLE, can run entirely from an indoor solar energy harvesting solution. BLE Beacons and Tags Smart Windows and Shades E-Paper Displays Wireless Sensors Telematics Wearables Smart Locks Field and Herd Monitoring Thermostats Other Low Power Electronics nRF52832 Nordic BLE Module Fully functional BLE module configured for ultra-low-power operation. Connects to iOS and Android devices through Nordic’s example mobile applications. iOS and Android connectivity IO Break-out connectors for additional sensors or components Segger Embedded Studio project solution files Small footprint with compact meandering antenna design Built-in DC/DC converter to support a wide range of operating voltages (1.7-3.8V) e-peas AEM10941 Energy Harvesting and Power Management IC The AEM10941 IC uses ultra-low-power boost converter technology to efficiently extract energy from the indoor solar. At the same time, the integrated power management is configured to charge a corresponding storage element used to power the rest of the circuitry. Compatible storage elements technologies include Lithium rechargeables, thin-film, solid-state, NiMH, and (super)capacitors. MPPT Input with low voltage boost converter with up to 95% efficiency Regulated LDO power output between 1.2 and 3.3V (selectable/adjustab le) Control module for powering devices directly from the storage element Over/under voltage storage element protection High-efficiency cold start functionality Adjustable charge/protection voltage setpoints Primary battery backup Dual cell supercapacitor balancing circuit Small footprint with few external components required Panel Specifications Indoor Series LL200-2.4-37 1000 lux: 0.449mW 0.214mA 2.1V 200 lux: 0.068mW 0.043mA 1.6V Indoor Series INP3.6-24x44T 1000 lux: 1.354mW 0.423mA 3.2V 200 lux: 0.031mW 0.013mA 2.4V IV Curves Indoor Series
Description
PowerFilm’s BLE Reference Designs provide examples of ultra-low-power BLE solutions, energy harvesting PMICs, and how PV cells can be mounted to a PCB via conductive epoxy or FPC connectors. Each of the three designs features a complete energy harvesting power management solution and Nordic nRF52832 SoC. They are a perfect starting point and guide for developers using PowerFilm’s flexible solar with Nordic BLE or other IoT products. Visit the PowerFilm BLE Reference Design Github Page for detailed technical information, software, and hardware documentation. Standard BLE Design Features a compact PV module SMT mounted to the circuit board via conductive epoxy. This design can run with a battery, supercap, or bank of standard capacitors. The e-peas AEM10941 charges the storage element and manages the power delivered to the Nordic BLE device. A custom direct power output feature maximizes efficiency and storage when using capacitors. Breakout pins provide access to the complete feature set of the AEM PMIC, which can be re-configured via solder bridge jumpers. At 200 lux, this design supports the Nordic blinky, HRM, beacon, and OTA DFU example applications with power left over to implement additional functions. Flexible BLE Design This is a flexible version of the standard BLE design, which takes full advantage of the thin/flexible nature of PowerFilm PV modules. Implemented on a two-layer flex PCB, there is only limited access to reconfigure the AEM PMIC. Mini BLE Design The mini BLE reference design features a smaller PV cell mounted with FPC connector tabs. The panel tabs insert on the top side, and the panel is folded around and mounted to the backside. This design is battery-less and relies on a 500uF capacitor bank for storage. A simple comparator-based circuit charges the capacitors and manages power delivered to the Nordic BLE device. At 200 lux, this design supports the Nordic blinky, HRM and beacon example applications. Components Standard, Flex, or Mini circuit board assemblies LL200-3.6-75 or INP3.6-24x44T Indoor Solar Panels (SMT mounted) Instructions, HW/SW files, and product documentation Use Cases - Power Source and Integration Guide Wireless connectivity is now standard in modern electronics and the growing IoT and sensing industries. Many applications in this area, especially ultra-low-power BLE, can run entirely from an indoor solar energy harvesting solution. BLE Beacons and Tags Smart Windows and Shades E-Paper Displays Wireless Sensors Telematics Wearables Smart Locks Field and Herd Monitoring Thermostats Other Low Power Electronics nRF52832 Nordic BLE Module Fully functional BLE module configured for ultra-low-power operation. Connects to iOS and Android devices through Nordic’s example mobile applications. iOS and Android connectivity IO Break-out connectors for additional sensors or components Segger Embedded Studio project solution files Small footprint with compact meandering antenna design Built-in DC/DC converter to support a wide range of operating voltages (1.7-3.8V) e-peas AEM10941 Energy Harvesting and Power Management IC The AEM10941 IC uses ultra-low-power boost converter technology to efficiently extract energy from the indoor solar. At the same time, the integrated power management is configured to charge a corresponding storage element used to power the rest of the circuitry. Compatible storage elements technologies include Lithium rechargeables, thin-film, solid-state, NiMH, and (super)capacitors. MPPT Input with low voltage boost converter with up to 95% efficiency Regulated LDO power output between 1.2 and 3.3V (selectable/adjustab le) Control module for powering devices directly from the storage element Over/under voltage storage element protection High-efficiency cold start functionality Adjustable charge/protection voltage setpoints Primary battery backup Dual cell supercapacitor balancing circuit Small footprint with few external components required Panel Specifications Indoor Series LL200-2.4-37 1000 lux: 0.449mW 0.214mA 2.1V 200 lux: 0.068mW 0.043mA 1.6V Indoor Series INP3.6-24x44T 1000 lux: 1.354mW 0.423mA 3.2V 200 lux: 0.031mW 0.013mA 2.4V IV Curves Indoor Series

Suppliers

Company
Product
Description
Supplier Links
BLE Reference Designs -  - PowerFilm, Inc.
Ames, IA, United States
BLE Reference Designs
BLE Reference Designs
PowerFilm’s BLE Reference Designs provide examples of ultra-low-power BLE solutions, energy harvesting PMICs, and how PV cells can be mounted to a PCB via conductive epoxy or FPC connectors. Each of the three designs features a complete energy harvesting power management solution and Nordic nRF52832 SoC. They are a perfect starting point and guide for developers using PowerFilm’s flexible solar with Nordic BLE or other IoT products. Visit the PowerFilm BLE Reference Design Github Page for detailed technical information, software, and hardware documentation. Standard BLE Design Features a compact PV module SMT mounted to the circuit board via conductive epoxy. This design can run with a battery, supercap, or bank of standard capacitors. The e-peas AEM10941 charges the storage element and manages the power delivered to the Nordic BLE device. A custom direct power output feature maximizes efficiency and storage when using capacitors. Breakout pins provide access to the complete feature set of the AEM PMIC, which can be re-configured via solder bridge jumpers. At 200 lux, this design supports the Nordic blinky, HRM, beacon, and OTA DFU example applications with power left over to implement additional functions. Flexible BLE Design This is a flexible version of the standard BLE design, which takes full advantage of the thin/flexible nature of PowerFilm PV modules. Implemented on a two-layer flex PCB, there is only limited access to reconfigure the AEM PMIC. Mini BLE Design The mini BLE reference design features a smaller PV cell mounted with FPC connector tabs. The panel tabs insert on the top side, and the panel is folded around and mounted to the backside. This design is battery-less and relies on a 500uF capacitor bank for storage. A simple comparator-based circuit charges the capacitors and manages power delivered to the Nordic BLE device. At 200 lux, this design supports the Nordic blinky, HRM and beacon example applications. Components Standard, Flex, or Mini circuit board assemblies LL200-3.6-75 or INP3.6-24x44T Indoor Solar Panels (SMT mounted) Instructions, HW/SW files, and product documentation Use Cases - Power Source and Integration Guide Wireless connectivity is now standard in modern electronics and the growing IoT and sensing industries. Many applications in this area, especially ultra-low-power BLE, can run entirely from an indoor solar energy harvesting solution. BLE Beacons and Tags Smart Windows and Shades E-Paper Displays Wireless Sensors Telematics Wearables Smart Locks Field and Herd Monitoring Thermostats Other Low Power Electronics nRF52832 Nordic BLE Module Fully functional BLE module configured for ultra-low-power operation. Connects to iOS and Android devices through Nordic’s example mobile applications. iOS and Android connectivity IO Break-out connectors for additional sensors or components Segger Embedded Studio project solution files Small footprint with compact meandering antenna design Built-in DC/DC converter to support a wide range of operating voltages (1.7-3.8V) e-peas AEM10941 Energy Harvesting and Power Management IC The AEM10941 IC uses ultra-low-power boost converter technology to efficiently extract energy from the indoor solar. At the same time, the integrated power management is configured to charge a corresponding storage element used to power the rest of the circuitry. Compatible storage elements technologies include Lithium rechargeables, thin-film, solid-state, NiMH, and (super)capacitors. MPPT Input with low voltage boost converter with up to 95% efficiency Regulated LDO power output between 1.2 and 3.3V (selectable/adjustab le) Control module for powering devices directly from the storage element Over/under voltage storage element protection High-efficiency cold start functionality Adjustable charge/protection voltage setpoints Primary battery backup Dual cell supercapacitor balancing circuit Small footprint with few external components required Panel Specifications Indoor Series LL200-2.4-37 1000 lux: 0.449mW 0.214mA 2.1V 200 lux: 0.068mW 0.043mA 1.6V Indoor Series INP3.6-24x44T 1000 lux: 1.354mW 0.423mA 3.2V 200 lux: 0.031mW 0.013mA 2.4V IV Curves Indoor Series

PowerFilm’s BLE Reference Designs provide examples of ultra-low-power BLE solutions, energy harvesting PMICs, and how PV cells can be mounted to a PCB via conductive epoxy or FPC connectors.

Each of the three designs features a complete energy harvesting power management solution and Nordic nRF52832 SoC. They are a perfect starting point and guide for developers using PowerFilm’s flexible solar with Nordic BLE or other IoT products.

Visit the PowerFilm BLE Reference Design Github Page for detailed technical information, software, and hardware documentation.

Standard BLE Design

Features a compact PV module SMT mounted to the circuit board via conductive epoxy. This design can run with a battery, supercap, or bank of standard capacitors. The e-peas AEM10941 charges the storage element and manages the power delivered to the Nordic BLE device. A custom direct power output feature maximizes efficiency and storage when using capacitors.

Breakout pins provide access to the complete feature set of the AEM PMIC, which can be re-configured via solder bridge jumpers.

At 200 lux, this design supports the Nordic blinky, HRM, beacon, and OTA DFU example applications with power left over to implement additional functions.

Flexible BLE Design

This is a flexible version of the standard BLE design, which takes full advantage of the thin/flexible nature of PowerFilm PV modules.

Implemented on a two-layer flex PCB, there is only limited access to reconfigure the AEM PMIC.

Mini BLE Design

The mini BLE reference design features a smaller PV cell mounted with FPC connector tabs. The panel tabs insert on the top side, and the panel is folded around and mounted to the backside.

This design is battery-less and relies on a 500uF capacitor bank for storage. A simple comparator-based circuit charges the capacitors and manages power delivered to the Nordic BLE device.

At 200 lux, this design supports the Nordic blinky, HRM and beacon example applications.

Components

  • Standard, Flex, or Mini circuit board assemblies
  • LL200-3.6-75 or INP3.6-24x44T Indoor Solar Panels (SMT mounted)
  • Instructions, HW/SW files, and product documentation

Use Cases - Power Source and Integration Guide

Wireless connectivity is now standard in modern electronics and the growing IoT and sensing industries. Many applications in this area, especially ultra-low-power BLE, can run entirely from an indoor solar energy harvesting solution.

  • BLE Beacons and Tags
  • Smart Windows and Shades
  • E-Paper Displays
  • Wireless Sensors
  • Telematics
  • Wearables
  • Smart Locks
  • Field and Herd Monitoring
  • Thermostats
  • Other Low Power Electronics

nRF52832 Nordic BLE Module

Fully functional BLE module configured for ultra-low-power operation. Connects to iOS and Android devices through Nordic’s example mobile applications.

  • iOS and Android connectivity
  • IO Break-out connectors for additional sensors or components
  • Segger Embedded Studio project solution files
  • Small footprint with compact meandering antenna design
  • Built-in DC/DC converter to support a wide range of operating voltages (1.7-3.8V)

e-peas AEM10941 Energy Harvesting and Power Management IC

The AEM10941 IC uses ultra-low-power boost converter technology to efficiently extract energy from the indoor solar. At the same time, the integrated power management is configured to charge a corresponding storage element used to power the rest of the circuitry. Compatible storage elements technologies include Lithium rechargeables, thin-film, solid-state, NiMH, and (super)capacitors.

  • MPPT Input with low voltage boost converter with up to 95% efficiency
  • Regulated LDO power output between 1.2 and 3.3V (selectable/adjustable)
  • Control module for powering devices directly from the storage element
  • Over/under voltage storage element protection
  • High-efficiency cold start functionality
  • Adjustable charge/protection voltage setpoints
  • Primary battery backup
  • Dual cell supercapacitor balancing circuit
  • Small footprint with few external components required

Panel Specifications

Indoor Series

LL200-2.4-37

1000 lux:

  • 0.449mW
  • 0.214mA
  • 2.1V

200 lux:

  • 0.068mW
  • 0.043mA
  • 1.6V

Indoor Series

INP3.6-24x44T

1000 lux:

  • 1.354mW
  • 0.423mA
  • 3.2V

200 lux:

  • 0.031mW
  • 0.013mA
  • 2.4V

IV Curves

Indoor Series

Supplier's Site

Technical Specifications

  PowerFilm, Inc.
Product Category Electronic Development Boards
Product Name BLE Reference Designs
Category Development Suite / Kit
Unlock Full Specs
to access all available technical data

Similar Products

RF, RFID, Wireless Evaluation Boards - 17-8-1513164-1-ND - DigiKey
Specs
Supported System Antenna
View Details
HYT Evaluation board - HYT Evaluation Board - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
TB,PSA-5454+,CA1389,0.05-4 GHZ - TB-534-4+ - Mini-Circuits
Specs
Category Developement Board
View Details