Powerex, Inc. Gate Drivers VLA541-01R

Description
Low-Side Gate Driver IC Non-Inverting Module
Request a Quote Datasheet
Description
Low-Side Gate Driver IC Non-Inverting Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Drivers - 835-1190-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
835-1190-ND
Gate Drivers 835-1190-ND
Low-Side Gate Driver IC Non-Inverting Module

Low-Side Gate Driver IC Non-Inverting Module

Buy Now Datasheet
PMIC - PMIC - Gate Drivers - VLA541-01R - 799094-VLA541-01R - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - VLA541-01R
799094-VLA541-01R
PMIC - PMIC - Gate Drivers - VLA541-01R 799094-VLA541-01R
Manufacturer: Powerex Inc. Win Source Part Number: 799094-VLA541-01R Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -20°C ~ 70°C (TA) Package: 14-SIP Module, 12 Leads Operating Supply Voltage: 14 V ~ 17 V Channel Type: Single Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: IGBT Current - Peak Output (Source, Sink): 3A, 3A Rise / Fall Time (Typ): 300ns, 300ns Categories: Integrated Circuits (ICs) Manufacturer Package: Module Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Powerex Inc.
Win Source Part Number: 799094-VLA541-01R
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -20°C ~ 70°C (TA)
Package: 14-SIP Module, 12 Leads
Operating Supply Voltage: 14 V ~ 17 V
Channel Type: Single
Driven Configuration: Low-Side
Number of Drivers: 1
Gate Type: IGBT
Current - Peak Output (Source, Sink): 3A, 3A
Rise / Fall Time (Typ): 300ns, 300ns
Categories: Integrated Circuits (ICs)
Manufacturer Package: Module
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Gate Driver IC - 730-VLA541-01R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Gate Driver IC
730-VLA541-01R
Gate Driver IC 730-VLA541-01R
IC GATE DRVR LOW-SIDE MODULE Product overview: VLA541-01R from Powerex, Inc. is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-VLA541-01R can be used for catalog matching and distributor lookup.

IC GATE DRVR LOW-SIDE MODULE Product overview: VLA541-01R from Powerex, Inc. is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-VLA541-01R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Igbt Gate Driver, 3A, 400Ns, Sip-14; No. Of Channels Powerex - 56AC9972 - Newark, An Avnet Company
Chicago, IL, United States
Igbt Gate Driver, 3A, 400Ns, Sip-14; No. Of Channels Powerex
56AC9972
Igbt Gate Driver, 3A, 400Ns, Sip-14; No. Of Channels Powerex 56AC9972
IGBT GATE DRIVER, 3A, 400NS, SIP-14; No. of Channels:1Channels; Driver Configuration:-; Power Switch Type:IGBT; No. of Pins:14Pins; IC Case / Package:SIP; Input Type:Non-Inverting; Source Current:3A; Sink Current:3A; Product Range:

IGBT GATE DRIVER, 3A, 400NS, SIP-14; No. of Channels:1Channels; Driver Configuration:-; Power Switch Type:IGBT; No. of Pins:14Pins; IC Case / Package:SIP; Input Type:Non-Inverting; Source Current:3A; Sink Current:3A; Product Range:

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - VLA541-01R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
VLA541-01R
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers VLA541-01R
IC GATE DRVR LOW-SIDE MODULE

IC GATE DRVR LOW-SIDE MODULE

Supplier's Site
Gate Drivers - VLA541-01R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
VLA541-01R
Gate Drivers VLA541-01R
Low-Side Gate Driver IC Non-Inverting Module

Low-Side Gate Driver IC Non-Inverting Module

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 835-1190-ND 799094-VLA541-01R 730-VLA541-01R 56AC9972 VLA541-01R VLA541-01R
Product Name Gate Drivers PMIC - PMIC - Gate Drivers - VLA541-01R Gate Driver IC Igbt Gate Driver, 3A, 400Ns, Sip-14; No. Of Channels Powerex Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers Gate Drivers
Driver Type Low-side Low-side Low-side; Low-Side Low-side
Output Configuration Noninverting Noninverting; Non-Inverting Inverting; Noninverting
Output Current 3 amps 3 amps 3 amps 3 amps
Supply Voltage 14 to 17 volts 14 to 17 volts 17 to 14 volts 14 to 17 volts
Rise Time 300 ns 300 ns 300 ns 300 ns
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - SI5330B-B00205-GMR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 710000 kHz
View Details
Clock Buffers, Drivers - CDC340DWRG4 - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 4.75 to 5.25 volts
Switching Frequency 80000 kHz
View Details
 - 74LVC2G125GF,115 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT1089
Packing Method Tape Reel; Tape & Reel; Other
View Details