Powerex, Inc. Igbt Gate Driver, 24A, Sip-30; No. Of Channels Powerex VLA539-01

Description
IGBT GATE DRIVER, 24A, SIP-30; No. of Channels:-; Driver Configuration:-; Power Switch Type:IGBT; No. of Pins:30Pins; IC Case / Package:SIP; Input Type:-; Source Current:-; Sink Current:-; Supply Voltage Min:14.2V; Input Delay:0.9µs
Datasheet
Description
IGBT GATE DRIVER, 24A, SIP-30; No. of Channels:-; Driver Configuration:-; Power Switch Type:IGBT; No. of Pins:30Pins; IC Case / Package:SIP; Input Type:-; Source Current:-; Sink Current:-; Supply Voltage Min:14.2V; Input Delay:0.9µs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Igbt Gate Driver, 24A, Sip-30; No. Of Channels Powerex - 90W9701 - Newark, An Avnet Company
Chicago, IL, United States
Igbt Gate Driver, 24A, Sip-30; No. Of Channels Powerex
90W9701
Igbt Gate Driver, 24A, Sip-30; No. Of Channels Powerex 90W9701
IGBT GATE DRIVER, 24A, SIP-30; No. of Channels:-; Driver Configuration:-; Power Switch Type:IGBT; No. of Pins:30Pins; IC Case / Package:SIP; Input Type:-; Source Current:-; Sink Current:-; Supply Voltage Min:14.2V; Input Delay:0.9µs

IGBT GATE DRIVER, 24A, SIP-30; No. of Channels:-; Driver Configuration:-; Power Switch Type:IGBT; No. of Pins:30Pins; IC Case / Package:SIP; Input Type:-; Source Current:-; Sink Current:-; Supply Voltage Min:14.2V; Input Delay:0.9µs

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Gate Drivers
Product Number 90W9701
Product Name Igbt Gate Driver, 24A, Sip-30; No. Of Channels Powerex
Supply Voltage 14.2 to ? volts
Unlock Full Specs
to access all available technical data

Similar Products

 - 74HC805N - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP
Packing Method Tube; Tube; Other
View Details
Specs
Number of Outputs 1; 1 Output
Supply Voltage 6.5 to 24 volts
Rise Time 20 ns
View Details
2 suppliers
Specialty Logic - 1727-74AUP1Z04GM,132TR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 6-XFDFN
Packing Method Tape Reel
View Details