Powerex, Inc. Igbt Gate Driver, -5A, 6.5 Us; No. Of Channels Powerex VLA536-01R

Description
IGBT GATE DRIVER, -5A, 6.5 uS; No. of Channels:-; Driver Configuration:-; Power Switch Type:IGBT; No. of Pins:7Pins; IC Case / Package:-; Input Type:-; Source Current:-; Sink Current:-; Supply Voltage Min:12V; Supply Voltage Max:18V RoHS Compliant: Yes
Datasheet
Description
IGBT GATE DRIVER, -5A, 6.5 uS; No. of Channels:-; Driver Configuration:-; Power Switch Type:IGBT; No. of Pins:7Pins; IC Case / Package:-; Input Type:-; Source Current:-; Sink Current:-; Supply Voltage Min:12V; Supply Voltage Max:18V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Igbt Gate Driver, -5A, 6.5 Us; No. Of Channels Powerex - 34R2800 - Newark, An Avnet Company
Chicago, IL, United States
Igbt Gate Driver, -5A, 6.5 Us; No. Of Channels Powerex
34R2800
Igbt Gate Driver, -5A, 6.5 Us; No. Of Channels Powerex 34R2800
IGBT GATE DRIVER, -5A, 6.5 uS; No. of Channels:-; Driver Configuration:-; Power Switch Type:IGBT; No. of Pins:7Pins; IC Case / Package:-; Input Type:-; Source Current:-; Sink Current:-; Supply Voltage Min:12V; Supply Voltage Max:18V RoHS Compliant: Yes

IGBT GATE DRIVER, -5A, 6.5 uS; No. of Channels:-; Driver Configuration:-; Power Switch Type:IGBT; No. of Pins:7Pins; IC Case / Package:-; Input Type:-; Source Current:-; Sink Current:-; Supply Voltage Min:12V; Supply Voltage Max:18V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Gate Drivers
Product Number 34R2800
Product Name Igbt Gate Driver, -5A, 6.5 Us; No. Of Channels Powerex
Supply Voltage 12 to 18 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - A6801SEP-T - Quarktwin Technology Ltd.
Specs
Driver Type Low-side
Number of Outputs 8
Output Configuration Inverting; Noninverting
View Details
2 suppliers
Clock Buffers, Drivers - SI5330B-B00204-GM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 710000 kHz
View Details
Clock Buffers, Drivers - CDCLVP111MVFREP - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.38 to 3.8 volts
Switching Frequency 3.50E6 kHz
View Details