Powerex, Inc. PMIC - PMIC - Gate Drivers - VLA513-01R VLA513-01R

Description
Manufacturer: Powerex Inc. Win Source Part Number: 902599-VLA513-01R Operating Temperature Range: -20°C ~ 70°C (TA) Features: Low-Side Gate Driver IC Non-Inverting Module Package: Bulk Package: 8-SIP Module, 5 Leads Mounting: Through Hole Family Name: VLA513 Categories: Integrated Circuits (ICs) Case / Package: Module ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Powerex Inc. Win Source Part Number: 902599-VLA513-01R Operating Temperature Range: -20°C ~ 70°C (TA) Features: Low-Side Gate Driver IC Non-Inverting Module Package: Bulk Package: 8-SIP Module, 5 Leads Mounting: Through Hole Family Name: VLA513 Categories: Integrated Circuits (ICs) Case / Package: Module ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - VLA513-01R - 902599-VLA513-01R - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - VLA513-01R
902599-VLA513-01R
PMIC - PMIC - Gate Drivers - VLA513-01R 902599-VLA513-01R
Manufacturer: Powerex Inc. Win Source Part Number: 902599-VLA513-01R Operating Temperature Range: -20°C ~ 70°C (TA) Features: Low-Side Gate Driver IC Non-Inverting Module Package: Bulk Package: 8-SIP Module, 5 Leads Mounting: Through Hole Family Name: VLA513 Categories: Integrated Circuits (ICs) Case / Package: Module ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001

Manufacturer: Powerex Inc.
Win Source Part Number: 902599-VLA513-01R
Operating Temperature Range: -20°C ~ 70°C (TA)
Features: Low-Side Gate Driver IC Non-Inverting Module
Package: Bulk
Package: 8-SIP Module, 5 Leads
Mounting: Through Hole
Family Name: VLA513
Categories: Integrated Circuits (ICs)
Case / Package: Module
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Gate Drivers - VLA513-01R - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
VLA513-01R
PMIC - Gate Drivers VLA513-01R
IC GATE DRVR LOW-SIDE MODULE

IC GATE DRVR LOW-SIDE MODULE

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 902599-VLA513-01R VLA513-01R
Product Name PMIC - PMIC - Gate Drivers - VLA513-01R PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-Input NAND - MYXAF54RHC00/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
SN54ALS10A Triple 3-Input Positive-NAND Gates - 5962-86865012A - Texas Instruments
Specs
Gate Type NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2-input OR gate - 74AHC1G32GW-Q100,1 - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT353-1 SOT353-1
View Details
9 suppliers
Logic - Gates and Inverters - 54ALS00AE/883 - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details