High-Side or Low-Side Gate Driver IC Non-Inverting Module
IGBT GATE DRIVER, 3A, 0.4 uS, SIP-12; No. of Channels:1Channels; Driver Configuration:High Side and Low Side; Power Switch Type:IGBT; No. of Pins:12Pins; IC Case / Package:SIP; Input Type:Non-Inverting; Source Current:3A; MSL:- RoHS Compliant: Yes
IC GATE DRVR HI/LOW SIDE MODULE
High-Side or Low-Side Gate Driver IC Non-Inverting Module
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 835-1171-ND | 23K7452 | VLA504-01 | VLA504-01 |
| Product Name | Gate Drivers | Igbt Gate Driver, 3A, 0.4 Us, Sip-12; No. Of Channels Powerex | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Driver Type | High-side; Low-side | High-side; Low-side | ||
| Output Configuration | Noninverting | Inverting; Noninverting | ||
| Output Current | 3 amps | 3 amps | ||
| Supply Voltage | 14 to 15 volts | 15 to 14 volts | 14 to 15 volts | |
| Rise Time | 300 ns | 300 ns |