Powerex, Inc. Gate Drivers VLA503-01

Description
Low-Side Gate Driver IC Non-Inverting Module
Request a Quote Datasheet
Description
Low-Side Gate Driver IC Non-Inverting Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Drivers - 835-1065-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
835-1065-ND
Gate Drivers 835-1065-ND
Low-Side Gate Driver IC Non-Inverting Module

Low-Side Gate Driver IC Non-Inverting Module

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - VLA503-01 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
VLA503-01
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers VLA503-01
IC GATE DRVR LOW-SIDE MODULE

IC GATE DRVR LOW-SIDE MODULE

Supplier's Site
Igbt Gate Driver, 5A, Sip-14; No. Of Channels Powerex - 23K7451 - Newark, An Avnet Company
Chicago, IL, United States
Igbt Gate Driver, 5A, Sip-14; No. Of Channels Powerex
23K7451
Igbt Gate Driver, 5A, Sip-14; No. Of Channels Powerex 23K7451
IGBT GATE DRIVER, 5A, SIP-14; No. of Channels:1Channels; Driver Configuration:Low Side; Power Switch Type:IGBT; No. of Pins:14Pins; IC Case / Package:SIP; Input Type:Non-Inverting; Source Current:5A; Sink Current:5A; Input Delay:- RoHS Compliant: Yes

IGBT GATE DRIVER, 5A, SIP-14; No. of Channels:1Channels; Driver Configuration:Low Side; Power Switch Type:IGBT; No. of Pins:14Pins; IC Case / Package:SIP; Input Type:Non-Inverting; Source Current:5A; Sink Current:5A; Input Delay:- RoHS Compliant: Yes

Supplier's Site Datasheet
Gate Drivers - VLA503-01 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
VLA503-01
Gate Drivers VLA503-01
Low-Side Gate Driver IC Non-Inverting Module

Low-Side Gate Driver IC Non-Inverting Module

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 835-1065-ND VLA503-01 23K7451 VLA503-01
Product Name Gate Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers Igbt Gate Driver, 5A, Sip-14; No. Of Channels Powerex Gate Drivers
Driver Type Low-side Low-side
Output Configuration Noninverting Inverting; Noninverting
Output Current 5 amps 5 amps
Supply Voltage 14 to 15 volts 15 to 14 volts 14 to 15 volts
Rise Time 300 ns 300 ns
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A8501ELPTR-T - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 4; 4
Output Configuration Inverting; Step-Up (Boost)
Output Current 0.1000 amps
View Details
Clock Buffers, Drivers - CDC328ANS - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 4.75 to 5.25 volts
Switching Frequency 100000 kHz
View Details
 - 74HCT125PW/S400,11 - Rochester Electronics
Specs
Package Type SOP; SSOP; TSSOP
Packing Method Tape Reel; Tape & Reel; Other
View Details