Low-Side Gate Driver IC Non-Inverting Module
IC GATE DRVR LOW-SIDE MODULE
Low-Side Gate Driver IC Non-Inverting Module
IGBT Driver IC; No. of Channels:1Channels; Driver Configuration:-; Power Switch Type:IGBT; No. of Pins:21Pins; IC Case / Package:SIP; Input Type:Non-Inverting; Source Current:12A; Sink Current:12A; Supply Voltage Min:-; Input Delay:-RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 835-1064-ND | VLA502-01 | VLA502-01 | 43J1091 |
| Product Name | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Igbt Driver Ic; No. Of Channels Powerex |
| Driver Type | Low-side | Low-side | ||
| Output Configuration | Noninverting | Inverting; Noninverting | ||
| Output Current | 12 amps | 12 amps | ||
| Supply Voltage | 14.2 to 15.8 volts | 15.8 to 14.2 volts | 14.2 to 15.8 volts | |
| Rise Time | 300 ns | 300 ns |