Win Source Part Number: 1350792-VLA500K-01R
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Package: Bulk
Standard Package: 1
Channel Type: Single
Input Type: Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 1
Gate Type: IGBT
Current - Peak Output (Source, Sink): 12A, 12A
Rise / Fall Time (Typ): 300ns, 300ns
Voltage - Supply: 14.2V ~ 15.8V
Mounting Type: Through Hole
Package / Case: 30-SIP Module, 21 Leads
Supplier Device Package: 21-SIP
Temperature Range - Operating: -20°C ~ 60°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Powerex Inc.
Base Product Number: VLA500
Product Status: Last Time Buy
IC GATE DRVR LOW-SIDE 21SIP Product overview: VLA500K-01R from Powerex, Inc. is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-VLA500K-01R can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Non-Inverting 21-SIP
IC GATE DRVR LOW-SIDE 21SIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 1350792-VLA500K-01R | 730-VLA500K-01R | VLA500K-01R | VLA500K-01R |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Driver IC | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Low-side | Low-side; Low-Side | Low-side | |
| Output Configuration | Noninverting | Noninverting; Non-Inverting | Inverting; Noninverting | |
| Output Current | 12 amps | 12 amps | 12 amps | |
| Supply Voltage | 14.2 to 15.8 volts | 14.2 to 15.8 volts | 15.8 to 14.2 volts | |
| Rise Time | 300 ns | 300 ns | 300 ns |