Powerex, Inc. DC to DC Converter VLA313-2450

Description
VLA313-2450 is an isolated DC-DC converter designed for industrial equipment. It is designed to convert a rectified line voltage ranging from 475 to 850V DC into 24V DC. Total output power is 50W.
Request a Quote Datasheet
Description
VLA313-2450 is an isolated DC-DC converter designed for industrial equipment. It is designed to convert a rectified line voltage ranging from 475 to 850V DC into 24V DC. Total output power is 50W.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC to DC Converter - VLA313-2450 - Richardson RFPD
Downers Grove, IL, United States
DC to DC Converter
VLA313-2450
DC to DC Converter VLA313-2450
VLA313-2450 is an isolated DC-DC converter designed for industrial equipment. It is designed to convert a rectified line voltage ranging from 475 to 850V DC into 24V DC. Total output power is 50W.

VLA313-2450 is an isolated DC-DC converter designed for industrial equipment. It is designed to convert a rectified line voltage ranging from 475 to 850V DC into 24V DC. Total output power is 50W.

Supplier's Site Datasheet
Power Supplies Board Mount DCDC Converters - VLA313-2450 - 778252-VLA313-2450 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - VLA313-2450
778252-VLA313-2450
Power Supplies Board Mount DCDC Converters - VLA313-2450 778252-VLA313-2450
Manufacturer: Powerex Inc. Win Source Part Number: 778252-VLA313-2450 Packaging: Bulk Type: Isolated Operating Temperature Range: -10°C ~ 55°C Package: Module Mounting: Chassis Mount Power (Watts): 50W Number of Outputs: 1 Part Status: Obsolete(EOL) Voltage - Output 1: 24V Efficiency: 82% Family Name: VLA313-2450 Categories: Power Supplies - External/Internal (Off-Board) Dimension: 4.53" L x 2.75" W x 1.57" H (115.0mm x 70.0mm x 40.0mm) Input Voltage MIN: 475V Voltage Input MAX: 850V Current - Output (Maximum): 2.1A Introduction Date: July 31, 2009 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Powerex Inc.
Win Source Part Number: 778252-VLA313-2450
Packaging: Bulk
Type: Isolated
Operating Temperature Range: -10°C ~ 55°C
Package: Module
Mounting: Chassis Mount
Power (Watts): 50W
Number of Outputs: 1
Part Status: Obsolete(EOL)
Voltage - Output 1: 24V
Efficiency: 82%
Family Name: VLA313-2450
Categories: Power Supplies - External/Internal (Off-Board)
Dimension: 4.53" L x 2.75" W x 1.57" H (115.0mm x 70.0mm x 40.0mm)
Input Voltage MIN: 475V
Voltage Input MAX: 850V
Current - Output (Maximum): 2.1A
Introduction Date: July 31, 2009
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Richardson RFPD Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number VLA313-2450 778252-VLA313-2450
Product Name DC to DC Converter Power Supplies Board Mount DCDC Converters - VLA313-2450
Output Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP1111AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DC-DC Converters - 1228204 - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 36 volts
View Details
Specs
Package Type Other; Tape & Reel (TR)
View Details
Buck 5V 3A 40V Step-Down DC-DC Converter IC - 739-LM2576SX-5.0/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TO-263-6
Output Voltage 5 volts
Input Voltage 40 volts
View Details
2 suppliers