Powerex, Inc. Dc-Dc Converter, Iso Pol, 1 O/p, 25.2W, 1.05A, 24V; Power Supply Approvals Powerex VLA312-2425

Description
DC-DC CONVERTER, ISO POL, 1 O/P, 25.2W, 1.05A, 24V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:25.2W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:1.05A; Output Regulation:- RoHS Compliant: Yes
Datasheet
Description
DC-DC CONVERTER, ISO POL, 1 O/P, 25.2W, 1.05A, 24V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:25.2W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:1.05A; Output Regulation:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, Iso Pol, 1 O/p, 25.2W, 1.05A, 24V; Power Supply Approvals Powerex - 73R7449 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 25.2W, 1.05A, 24V; Power Supply Approvals Powerex
73R7449
Dc-Dc Converter, Iso Pol, 1 O/p, 25.2W, 1.05A, 24V; Power Supply Approvals Powerex 73R7449
DC-DC CONVERTER, ISO POL, 1 O/P, 25.2W, 1.05A, 24V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:25.2W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:1.05A; Output Regulation:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 25.2W, 1.05A, 24V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:25.2W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:1.05A; Output Regulation:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 73R7449
Product Name Dc-Dc Converter, Iso Pol, 1 O/p, 25.2W, 1.05A, 24V; Power Supply Approvals Powerex
Type DC-DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - LM30-6 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 180 watts
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details