Powerex, Inc. Thyristor, Scr, 4Ka, 3Kv, Tds; Scr Module Type Powerex TDS4304002DH

Description
THYRISTOR, SCR, 4KA, 3KV, TDS; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:3kV; Gate Trigger Current Max:300mA; Average Forward Current:4kA; On State RMS Current:7.383kA; Gate Trigger Voltage Max:5V; Product Range:-RoHS Compliant: Yes
Description
THYRISTOR, SCR, 4KA, 3KV, TDS; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:3kV; Gate Trigger Current Max:300mA; Average Forward Current:4kA; On State RMS Current:7.383kA; Gate Trigger Voltage Max:5V; Product Range:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Thyristor, Scr, 4Ka, 3Kv, Tds; Scr Module Type Powerex - 79R2812 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor, Scr, 4Ka, 3Kv, Tds; Scr Module Type Powerex
79R2812
Thyristor, Scr, 4Ka, 3Kv, Tds; Scr Module Type Powerex 79R2812
THYRISTOR, SCR, 4KA, 3KV, TDS; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:3kV; Gate Trigger Current Max:300mA; Average Forward Current:4kA; On State RMS Current:7.383kA; Gate Trigger Voltage Max:5V; Product Range:-RoHS Compliant: Yes

THYRISTOR, SCR, 4KA, 3KV, TDS; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:3kV; Gate Trigger Current Max:300mA; Average Forward Current:4kA; On State RMS Current:7.383kA; Gate Trigger Voltage Max:5V; Product Range:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Thyristors
Product Number 79R2812
Product Name Thyristor, Scr, 4Ka, 3Kv, Tds; Scr Module Type Powerex
Thyristor Type SCR
Unlock Full Specs
to access all available technical data

Similar Products

Triacs - BCR10KM-12LA-1A8X2 - 913104-BCR10KM-12LA-1A8X2 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
M50 Series High Surge Current Rectifiers - M5010012F - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 800 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
Thyristors - 9056106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 46
Pin Count 7
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - STT1900N18P55XPSA1 - Acme Chip Technology Co., Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 1800 volts
View Details
2 suppliers