Powerex, Inc. Thyristor, 1.963 Ka, 6.5Kv, -000; Scr Module Type Powerex TBKC651203DH

Description
THYRISTOR, 1.963 kA, 6.5kV, -000; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:6.5kV; Gate Trigger Current Max:300mA; Average Forward Current:1.25kA; On State RMS Current:1.963kA; Gate Trigger Voltage Max:5V RoHS Compliant: Yes
Description
THYRISTOR, 1.963 kA, 6.5kV, -000; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:6.5kV; Gate Trigger Current Max:300mA; Average Forward Current:1.25kA; On State RMS Current:1.963kA; Gate Trigger Voltage Max:5V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Thyristor, 1.963 Ka, 6.5Kv, -000; Scr Module Type Powerex - 20K3788 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor, 1.963 Ka, 6.5Kv, -000; Scr Module Type Powerex
20K3788
Thyristor, 1.963 Ka, 6.5Kv, -000; Scr Module Type Powerex 20K3788
THYRISTOR, 1.963 kA, 6.5kV, -000; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:6.5kV; Gate Trigger Current Max:300mA; Average Forward Current:1.25kA; On State RMS Current:1.963kA; Gate Trigger Voltage Max:5V RoHS Compliant: Yes

THYRISTOR, 1.963 kA, 6.5kV, -000; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:6.5kV; Gate Trigger Current Max:300mA; Average Forward Current:1.25kA; On State RMS Current:1.963kA; Gate Trigger Voltage Max:5V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Thyristors
Product Number 20K3788
Product Name Thyristor, 1.963 Ka, 6.5Kv, -000; Scr Module Type Powerex
Thyristor Type SCR
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 271808 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 7
View Details
B-2 and B-2T Series SCR/Diode Module - B673-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
SCRs - Single - 8P2M-AZ - 858531-8P2M-AZ - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Bulk
View Details