Powerex, Inc. Scr Thyristor, 1.8Ka; Peak Repetitive Off State Voltage Powerex TA20141803DH

Description
SCR THYRISTOR, 1.8KA; Peak Repetitive Off State Voltage:1.4kV; Gate Trigger Current Max:200mA; Average On State Current:1.8kA; On State RMS Current:2.82kA; No. of Pins:3Pins; Peak Non Repetitive Surge Current:36.5kA; Product Range:- RoHS Compliant: Yes
Description
SCR THYRISTOR, 1.8KA; Peak Repetitive Off State Voltage:1.4kV; Gate Trigger Current Max:200mA; Average On State Current:1.8kA; On State RMS Current:2.82kA; No. of Pins:3Pins; Peak Non Repetitive Surge Current:36.5kA; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Scr Thyristor, 1.8Ka; Peak Repetitive Off State Voltage Powerex - 09B3862 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 1.8Ka; Peak Repetitive Off State Voltage Powerex
09B3862
Scr Thyristor, 1.8Ka; Peak Repetitive Off State Voltage Powerex 09B3862
SCR THYRISTOR, 1.8KA; Peak Repetitive Off State Voltage:1.4kV; Gate Trigger Current Max:200mA; Average On State Current:1.8kA; On State RMS Current:2.82kA; No. of Pins:3Pins; Peak Non Repetitive Surge Current:36.5kA; Product Range:- RoHS Compliant: Yes

SCR THYRISTOR, 1.8KA; Peak Repetitive Off State Voltage:1.4kV; Gate Trigger Current Max:200mA; Average On State Current:1.8kA; On State RMS Current:2.82kA; No. of Pins:3Pins; Peak Non Repetitive Surge Current:36.5kA; Product Range:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Thyristors - SCRs - Modules - TA20141803DH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs - Modules
TA20141803DH
Discrete Semiconductor Products - Thyristors - SCRs - Modules TA20141803DH
SCR PHASE CTRL 1400V 1800A

SCR PHASE CTRL 1400V 1800A

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors
Product Number 09B3862 TA20141803DH
Product Name Scr Thyristor, 1.8Ka; Peak Repetitive Off State Voltage Powerex Discrete Semiconductor Products - Thyristors - SCRs - Modules
Thyristor Type SCR SCR
Pin Count 3
Standards and Certifications RoHS
Package Type TO-200AE Variation
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Thyristors - SCRs - Modules - F1892CCH1000 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 1000 volts
View Details
SCRs - Single - MCR218-6FP - 884395-MCR218-6FP - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Bulk
View Details
 - ETZ950N22P70HPSA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type BG-PB70ECO-1
Standards and Certifications RoHS
View Details
4 suppliers
Thyristors - 271808 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 7
View Details