Powerex, Inc. Thyristor, Scr, 600A, 6Kv, T9G; Scr Module Type Powerex T9KC600603DH

Description
THYRISTOR, SCR, 600A, 6KV, T9G; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:6kV; Gate Trigger Current Max:200mA; Average Forward Current:600A; On State RMS Current:942A; Gate Trigger Voltage Max:3V; Product Range:- RoHS Compliant: Yes
Description
THYRISTOR, SCR, 600A, 6KV, T9G; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:6kV; Gate Trigger Current Max:200mA; Average Forward Current:600A; On State RMS Current:942A; Gate Trigger Voltage Max:3V; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Thyristor, Scr, 600A, 6Kv, T9G; Scr Module Type Powerex - 58T6087 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor, Scr, 600A, 6Kv, T9G; Scr Module Type Powerex
58T6087
Thyristor, Scr, 600A, 6Kv, T9G; Scr Module Type Powerex 58T6087
THYRISTOR, SCR, 600A, 6KV, T9G; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:6kV; Gate Trigger Current Max:200mA; Average Forward Current:600A; On State RMS Current:942A; Gate Trigger Voltage Max:3V; Product Range:- RoHS Compliant: Yes

THYRISTOR, SCR, 600A, 6KV, T9G; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:6kV; Gate Trigger Current Max:200mA; Average Forward Current:600A; On State RMS Current:942A; Gate Trigger Voltage Max:3V; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Thyristors
Product Number 58T6087
Product Name Thyristor, Scr, 600A, 6Kv, T9G; Scr Module Type Powerex
Thyristor Type SCR
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B611SE-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - BCR10KM-12LA-1A8X2 - 913104-BCR10KM-12LA-1A8X2 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
SCRs - Single - Modules - T1190N14TOFVTXPSA1 - 846803-T1190N14TOFVTXPSA1 - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Tray
View Details
2 suppliers
Thyristors - 4682369 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 5
View Details