Powerex, Inc. Thyristor; Scr Module Type Powerex T9K7260803DH

Description
THYRISTOR; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:2.6kV; Gate Trigger Current Max:300mA; Average Forward Current:800A; On State RMS Current:1.25kA; Gate Trigger Voltage Max:4.5V; Operating Temperature Max:125°CRoHS Compliant: Yes
Datasheet
Description
THYRISTOR; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:2.6kV; Gate Trigger Current Max:300mA; Average Forward Current:800A; On State RMS Current:1.25kA; Gate Trigger Voltage Max:4.5V; Operating Temperature Max:125°CRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thyristor; Scr Module Type Powerex - 14N7689 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor; Scr Module Type Powerex
14N7689
Thyristor; Scr Module Type Powerex 14N7689
THYRISTOR; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:2.6kV; Gate Trigger Current Max:300mA; Average Forward Current:800A; On State RMS Current:1.25kA; Gate Trigger Voltage Max:4.5V; Operating Temperature Max:125°CRoHS Compliant: Yes

THYRISTOR; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:2.6kV; Gate Trigger Current Max:300mA; Average Forward Current:800A; On State RMS Current:1.25kA; Gate Trigger Voltage Max:4.5V; Operating Temperature Max:125°CRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thyristors
Product Number 14N7689
Product Name Thyristor; Scr Module Type Powerex
Thyristor Type SCR
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 2628307 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SEMIPACK1
Pin Count 5
Standards and Certifications RoHS
View Details
Triacs - BCR5KM-14LA#B00 - 913116-BCR5KM-14LA#B00 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - F1827CCH400 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 400 volts
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - TDB6HK180N16RRPB11BPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 1600 volts
View Details