THYRISTOR, 1.88 kA, 2.2kV, DISC; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:2.2kV; Gate Trigger Current Max:200mA; Average Forward Current:1.2kA; On State RMS Current:1.88kA; Gate Trigger Voltage Max:3V RoHS Compliant: Yes
| Galco Industrial Electronics | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Thyristors | Thyristors |
| Product Number | T9G0221203DH | 83H5778 |
| Product Name | PRX Phase Control | Thyristor, 1.88 Ka, 2.2Kv, Disc; Scr Module Type Powerex |
| Thyristor Type | SCR |