Powerex, Inc. Thyristor, Scr, 650A, 1.4Kv, To-200Ab; Scr Module Type Powerex T7H8146504DN

Description
THYRISTOR, SCR, 650A, 1.4KV, TO-200AB; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1.4kV; Gate Trigger Current Max:150mA; Average Forward Current:650A; On State RMS Current:1.02kA; Gate Trigger Voltage Max:3V RoHS Compliant: Yes
Description
THYRISTOR, SCR, 650A, 1.4KV, TO-200AB; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1.4kV; Gate Trigger Current Max:150mA; Average Forward Current:650A; On State RMS Current:1.02kA; Gate Trigger Voltage Max:3V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Thyristor, Scr, 650A, 1.4Kv, To-200Ab; Scr Module Type Powerex - 14N7684 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor, Scr, 650A, 1.4Kv, To-200Ab; Scr Module Type Powerex
14N7684
Thyristor, Scr, 650A, 1.4Kv, To-200Ab; Scr Module Type Powerex 14N7684
THYRISTOR, SCR, 650A, 1.4KV, TO-200AB; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1.4kV; Gate Trigger Current Max:150mA; Average Forward Current:650A; On State RMS Current:1.02kA; Gate Trigger Voltage Max:3V RoHS Compliant: Yes

THYRISTOR, SCR, 650A, 1.4KV, TO-200AB; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1.4kV; Gate Trigger Current Max:150mA; Average Forward Current:650A; On State RMS Current:1.02kA; Gate Trigger Voltage Max:3V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Thyristors
Product Number 14N7684
Product Name Thyristor, Scr, 650A, 1.4Kv, To-200Ab; Scr Module Type Powerex
Thyristor Type SCR
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B623-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristors - 9056083 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 46
Pin Count 7
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T1930N34TOFVTXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type DO-200AE
VDRM 3800 volts
View Details
Triacs - BCR5KM-14LA#B00 - 913116-BCR5KM-14LA#B00 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details