Powerex, Inc. Thyristor, Scr, 750A, 800V, To-200Ab; Scr Module Type Powerex T7H8087504DN

Description
THYRISTOR, SCR, 750A, 800V, TO-200AB; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:800V; Gate Trigger Current Max:150mA; Average Forward Current:750A; On State RMS Current:1.18kA; Gate Trigger Voltage Max:3V RoHS Compliant: Yes
Description
THYRISTOR, SCR, 750A, 800V, TO-200AB; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:800V; Gate Trigger Current Max:150mA; Average Forward Current:750A; On State RMS Current:1.18kA; Gate Trigger Voltage Max:3V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Thyristor, Scr, 750A, 800V, To-200Ab; Scr Module Type Powerex - 14N7676 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor, Scr, 750A, 800V, To-200Ab; Scr Module Type Powerex
14N7676
Thyristor, Scr, 750A, 800V, To-200Ab; Scr Module Type Powerex 14N7676
THYRISTOR, SCR, 750A, 800V, TO-200AB; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:800V; Gate Trigger Current Max:150mA; Average Forward Current:750A; On State RMS Current:1.18kA; Gate Trigger Voltage Max:3V RoHS Compliant: Yes

THYRISTOR, SCR, 750A, 800V, TO-200AB; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:800V; Gate Trigger Current Max:150mA; Average Forward Current:750A; On State RMS Current:1.18kA; Gate Trigger Voltage Max:3V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Thyristors
Product Number 14N7676
Product Name Thyristor, Scr, 750A, 800V, To-200Ab; Scr Module Type Powerex
Thyristor Type SCR
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 2144253 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 5
View Details
Triacs - BTA425Y-800BT127 - 913673-BTA425Y-800BT127 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
B-2 and B-2T Series SCR/Diode Module - B673-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristor, Single Scr, 1.8Kv, 2.84Ka Rohs Compliant Infineon - 68AJ2292 - Newark, An Avnet Company
Specs
Thyristor Type SCR
Standards and Certifications RoHS
View Details
2 suppliers