Powerex, Inc. Thyristor, Scr, 350A, 1.4Kv, To-200Ac; Scr Module Type Powerex T720143504DN

Description
THYRISTOR, SCR, 350A, 1.4KV, TO-200AC; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1.4kV; Gate Trigger Current Max:150mA; Average Forward Current:350A; On State RMS Current:550A; Gate Trigger Voltage Max:3V RoHS Compliant: Yes
Datasheet
Description
THYRISTOR, SCR, 350A, 1.4KV, TO-200AC; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1.4kV; Gate Trigger Current Max:150mA; Average Forward Current:350A; On State RMS Current:550A; Gate Trigger Voltage Max:3V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thyristor, Scr, 350A, 1.4Kv, To-200Ac; Scr Module Type Powerex - 09B4424 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor, Scr, 350A, 1.4Kv, To-200Ac; Scr Module Type Powerex
09B4424
Thyristor, Scr, 350A, 1.4Kv, To-200Ac; Scr Module Type Powerex 09B4424
THYRISTOR, SCR, 350A, 1.4KV, TO-200AC; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1.4kV; Gate Trigger Current Max:150mA; Average Forward Current:350A; On State RMS Current:550A; Gate Trigger Voltage Max:3V RoHS Compliant: Yes

THYRISTOR, SCR, 350A, 1.4KV, TO-200AC; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1.4kV; Gate Trigger Current Max:150mA; Average Forward Current:350A; On State RMS Current:550A; Gate Trigger Voltage Max:3V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thyristors
Product Number 09B4424
Product Name Thyristor, Scr, 350A, 1.4Kv, To-200Ac; Scr Module Type Powerex
Thyristor Type SCR
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B663-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristors - 2548769P - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type SCR; SCR
Package Type TO-220; TO-220AB
Standards and Certifications RoHS
View Details
SCRs - Single - MCR22-6G - 884397-MCR22-6G - Win Source Electronics
Specs
Thyristor Type SCR
Package Type TO-92 (TO-226)
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details