Powerex, Inc. Discrete Semiconductor Products -Thyristors- SCRs T700163504BY

Description
Manufacturer: Powerex Inc. Category: Discrete Semiconductor Products -Thyristors- SCRs Package: Bulk Package / Case: TO-209 Variation Mounting Type: Chassis, Stud Mount Supplier Device Package: TO-209 Variation Operating Temperature: -40°C ~ 125°C SCR Type: Standard Recovery Voltage - Off State: 1.6 kV Voltage - Gate Trigger (Vgt) (Max): 3 V
Request a Quote Datasheet
Description
Manufacturer: Powerex Inc. Category: Discrete Semiconductor Products -Thyristors- SCRs Package: Bulk Package / Case: TO-209 Variation Mounting Type: Chassis, Stud Mount Supplier Device Package: TO-209 Variation Operating Temperature: -40°C ~ 125°C SCR Type: Standard Recovery Voltage - Off State: 1.6 kV Voltage - Gate Trigger (Vgt) (Max): 3 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products -Thyristors- SCRs -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products -Thyristors- SCRs
Discrete Semiconductor Products -Thyristors- SCRs
Manufacturer: Powerex Inc. Category: Discrete Semiconductor Products -Thyristors- SCRs Package: Bulk Package / Case: TO-209 Variation Mounting Type: Chassis, Stud Mount Supplier Device Package: TO-209 Variation Operating Temperature: -40°C ~ 125°C SCR Type: Standard Recovery Voltage - Off State: 1.6 kV Voltage - Gate Trigger (Vgt) (Max): 3 V

Manufacturer: Powerex Inc.
Category: Discrete Semiconductor Products -Thyristors- SCRs
Package: Bulk
Package / Case: TO-209 Variation
Mounting Type: Chassis, Stud Mount
Supplier Device Package: TO-209 Variation
Operating Temperature: -40°C ~ 125°C
SCR Type: Standard Recovery
Voltage - Off State: 1.6 kV
Voltage - Gate Trigger (Vgt) (Max): 3 V

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - T700163504BY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
T700163504BY
Discrete Semiconductor Products - Thyristors - SCRs T700163504BY
SCR 1.6KV 550A TO209

SCR 1.6KV 550A TO209

Supplier's Site
Scr Thyristor, 350A, 1.6Kv, To-118; Scr Module Type Powerex - 32H6709 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 350A, 1.6Kv, To-118; Scr Module Type Powerex
32H6709
Scr Thyristor, 350A, 1.6Kv, To-118; Scr Module Type Powerex 32H6709
SCR THYRISTOR, 350A, 1.6KV, TO-118; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:150mA; Average Forward Current:350A; On State RMS Current:550A; Gate Trigger Voltage Max:3V RoHS Compliant: Yes

SCR THYRISTOR, 350A, 1.6KV, TO-118; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:150mA; Average Forward Current:350A; On State RMS Current:550A; Gate Trigger Voltage Max:3V RoHS Compliant: Yes

Supplier's Site Datasheet
PRX Phase Control - T700163504BY - Galco Industrial Electronics
Madison Heights, MI, United States
PRX Phase Control
T700163504BY
PRX Phase Control T700163504BY
SCR,TO-118,1600V,350 A

SCR,TO-118,1600V,350A

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Galco Industrial Electronics
Product Category Thyristors Thyristors Thyristors Thyristors
Product Number T700163504BY 32H6709 T700163504BY
Product Name Discrete Semiconductor Products -Thyristors- SCRs Discrete Semiconductor Products - Thyristors - SCRs Scr Thyristor, 350A, 1.6Kv, To-118; Scr Module Type Powerex PRX Phase Control
Thyristor Type SCR SCR SCR
Package Type Bulk TO-209 Variation
VDRM 1600 volts 1600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Thyristor Type SCR
Package Type Module
VDRM 600 volts
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - TT104N12KOFKHPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 1200 volts
View Details
Triacs - AC08FSMA(1)-AZ - 909171-AC08FSMA(1)-AZ - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 9056083 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 46
Pin Count 7
View Details