Powerex, Inc. Discrete Semiconductor Products - Thyristors - SCRs T700083504BY

Description
SCR 800V 550A TO209
Datasheet
Description
SCR 800V 550A TO209
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Thyristors - SCRs - T700083504BY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
T700083504BY
Discrete Semiconductor Products - Thyristors - SCRs T700083504BY
SCR 800V 550A TO209

SCR 800V 550A TO209

Supplier's Site
Scr Thyristor, 350A, 400V; Scr Module Type Powerex - 20C0308 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 350A, 400V; Scr Module Type Powerex
20C0308
Scr Thyristor, 350A, 400V; Scr Module Type Powerex 20C0308
SCR THYRISTOR, 350A, 400V; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:800V; Gate Trigger Current Max:150mA; Average Forward Current:350A; On State RMS Current:550A; Gate Trigger Voltage Max:3V; Product Range:- RoHS Compliant: Yes

SCR THYRISTOR, 350A, 400V; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:800V; Gate Trigger Current Max:150mA; Average Forward Current:350A; On State RMS Current:550A; Gate Trigger Voltage Max:3V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Thyristors Thyristors
Product Number T700083504BY 20C0308
Product Name Discrete Semiconductor Products - Thyristors - SCRs Scr Thyristor, 350A, 400V; Scr Module Type Powerex
Thyristor Type SCR SCR
Package Type TO-209 Variation
VDRM 800 volts
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B511-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Thyristors - 2844874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 7
View Details
Triacs - BCR5KM-14LA#B00 - 913116-BCR5KM-14LA#B00 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - TT425N14KOFHPSA2 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 1400 volts
View Details