Powerex, Inc. Thyristor, Scr, 200A, 600V, To-200Ab; Scr Module Type Powerex T627062064DN

Description
THYRISTOR, SCR, 200A, 600V, TO-200AB; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:600V; Gate Trigger Current Max:150mA; Average Forward Current:200A; On State RMS Current:315A; Gate Trigger Voltage Max:3V RoHS Compliant: Yes
Description
THYRISTOR, SCR, 200A, 600V, TO-200AB; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:600V; Gate Trigger Current Max:150mA; Average Forward Current:200A; On State RMS Current:315A; Gate Trigger Voltage Max:3V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Thyristor, Scr, 200A, 600V, To-200Ab; Scr Module Type Powerex - 09B4181 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor, Scr, 200A, 600V, To-200Ab; Scr Module Type Powerex
09B4181
Thyristor, Scr, 200A, 600V, To-200Ab; Scr Module Type Powerex 09B4181
THYRISTOR, SCR, 200A, 600V, TO-200AB; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:600V; Gate Trigger Current Max:150mA; Average Forward Current:200A; On State RMS Current:315A; Gate Trigger Voltage Max:3V RoHS Compliant: Yes

THYRISTOR, SCR, 200A, 600V, TO-200AB; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:600V; Gate Trigger Current Max:150mA; Average Forward Current:200A; On State RMS Current:315A; Gate Trigger Voltage Max:3V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Thyristors
Product Number 09B4181
Product Name Thyristor, Scr, 200A, 600V, To-200Ab; Scr Module Type Powerex
Thyristor Type SCR
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Thyristors - SCRs - Modules - F1857SDK1200 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 1200 volts
View Details
2 suppliers
Thyristors - 659680 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack2
Pin Count 7
View Details
Thyristor Diode Module, 1.6Kv, 250A; Scr Module Type Infineon - 49AC0814 - Newark, An Avnet Company
Specs
Thyristor Type SCR
Standards and Certifications RoHS
VDRM 1600 volts
View Details
2 suppliers
Triacs - Z0103MARL1G - 939907-Z0103MARL1G - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type TO-92 (TO-226)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details