Powerex, Inc. Thyristor, 275A, 1Kv, To-93; Scr Module Type Powerex T6071018B4BT

Description
THYRISTOR, 275A, 1kV, TO-93; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1kV; Gate Trigger Current Max:150mA; Average Forward Current:175A; On State RMS Current:275A; Gate Trigger Voltage Max:3V; Product Range:- RoHS Compliant: Yes
Description
THYRISTOR, 275A, 1kV, TO-93; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1kV; Gate Trigger Current Max:150mA; Average Forward Current:175A; On State RMS Current:275A; Gate Trigger Voltage Max:3V; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Thyristor, 275A, 1Kv, To-93; Scr Module Type Powerex - 09B4108 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor, 275A, 1Kv, To-93; Scr Module Type Powerex
09B4108
Thyristor, 275A, 1Kv, To-93; Scr Module Type Powerex 09B4108
THYRISTOR, 275A, 1kV, TO-93; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1kV; Gate Trigger Current Max:150mA; Average Forward Current:175A; On State RMS Current:275A; Gate Trigger Voltage Max:3V; Product Range:- RoHS Compliant: Yes

THYRISTOR, 275A, 1kV, TO-93; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1kV; Gate Trigger Current Max:150mA; Average Forward Current:175A; On State RMS Current:275A; Gate Trigger Voltage Max:3V; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Thyristors
Product Number 09B4108
Product Name Thyristor, 275A, 1Kv, To-93; Scr Module Type Powerex
Thyristor Type SCR
Unlock Full Specs
to access all available technical data

Similar Products

Thyristor Module, 1.2Kv, 55A; Scr Module Type Sensata/crydom - 73M2663 - Newark, An Avnet Company
Specs
Thyristor Type SCR
Standards and Certifications RoHS
View Details
2 suppliers
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T720N14TOFXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type DO-200AB, B-PUK
VDRM 1800 volts
View Details
Triacs - BCR10KM-12LB#B00 - 913105-BCR10KM-12LB#B00 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 2144253 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 5
View Details