Powerex, Inc. Thyristor, 125A, 1.2Kv, To-94; Scr Module Type Powerex T500128005AQ

Description
THYRISTOR, 125A, 1.2kV, TO-94; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1.2kV; Gate Trigger Current Max:100mA; Average Forward Current:80A; On State RMS Current:125A; Gate Trigger Voltage Max:3V; Product Range:- RoHS Compliant: Yes
Description
THYRISTOR, 125A, 1.2kV, TO-94; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1.2kV; Gate Trigger Current Max:100mA; Average Forward Current:80A; On State RMS Current:125A; Gate Trigger Voltage Max:3V; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Thyristor, 125A, 1.2Kv, To-94; Scr Module Type Powerex - 91B5434 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor, 125A, 1.2Kv, To-94; Scr Module Type Powerex
91B5434
Thyristor, 125A, 1.2Kv, To-94; Scr Module Type Powerex 91B5434
THYRISTOR, 125A, 1.2kV, TO-94; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1.2kV; Gate Trigger Current Max:100mA; Average Forward Current:80A; On State RMS Current:125A; Gate Trigger Voltage Max:3V; Product Range:- RoHS Compliant: Yes

THYRISTOR, 125A, 1.2kV, TO-94; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1.2kV; Gate Trigger Current Max:100mA; Average Forward Current:80A; On State RMS Current:125A; Gate Trigger Voltage Max:3V; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Thyristors
Product Number 91B5434
Product Name Thyristor, 125A, 1.2Kv, To-94; Scr Module Type Powerex
Thyristor Type SCR
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B661SE-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristors - 659680 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack2
Pin Count 7
View Details
Triacs - 2N6075B - 854981-2N6075B - Win Source Electronics
Rochester Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details