Manufacturer: Powerex Inc.
Win Source Part Number: 891976-RM25HG-24S
Features: Diode Standard 1200 V 25A Through Hole
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-264-3, TO-264AA
Package: Bulk
Mounting: Through Hole
Part Status: Obsolete
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 7
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
DIODE GEN PURP 1.2KV 25A TO264-3
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Rectifiers |
| Product Number | 891976-RM25HG-24S | RM25HG-24S |
| Product Name | Diodes, Rectifiers - Single - RM25HG-24S | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Diode Standard 1200 V 25A Through Hole |