Powerex, Inc. Single Diodes R9G01212XX

Description
Diode Standard 1200V 1200A Chassis Mount DO-200AB, B-PUK
Request a Quote Datasheet
Description
Diode Standard 1200V 1200A Chassis Mount DO-200AB, B-PUK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - R9G01212XX-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
R9G01212XX-ND
Single Diodes R9G01212XX-ND
Diode Standard 1200V 1200A Chassis Mount DO-200AB, B-PUK

Diode Standard 1200V 1200A Chassis Mount DO-200AB, B-PUK

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - R9G01212XX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
R9G01212XX
Discrete Semiconductor Products - Diodes - Rectifiers R9G01212XX
DIODE GP 1.2KV 1200A DO200AB

DIODE GP 1.2KV 1200A DO200AB

Supplier's Site
Rectifier, Std, Single, 1.2Kv, 1.2Ka, Do-200Ac; Repetitive Peak Reverse Voltage Powerex - 32H6260 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Std, Single, 1.2Kv, 1.2Ka, Do-200Ac; Repetitive Peak Reverse Voltage Powerex
32H6260
Rectifier, Std, Single, 1.2Kv, 1.2Ka, Do-200Ac; Repetitive Peak Reverse Voltage Powerex 32H6260
RECTIFIER, STD, SINGLE, 1.2KV, 1.2KA, DO-200AC; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:1.2kA; Forward Voltage Max:1.45V; Diode Module Configuration:Single ; Diode Case Style:DO-200AC; No. of Pins:2Pins RoHS Compliant: Yes

RECTIFIER, STD, SINGLE, 1.2KV, 1.2KA, DO-200AC; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:1.2kA; Forward Voltage Max:1.45V; Diode Module Configuration:Single; Diode Case Style:DO-200AC; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Diodes Rectifiers Rectifiers
Product Number R9G01212XX-ND R9G01212XX 32H6260
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Rectifier, Std, Single, 1.2Kv, 1.2Ka, Do-200Ac; Repetitive Peak Reverse Voltage Powerex
Life Cycle Stage Removed
VF 1.45 volts 1.45 volts
Package DO-200AC
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes - 3FF50 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 70 amps
IF 3400 mA
trr 50 ns
View Details
Dual 100V 140MA SOT-23 Diode and Rectifier - 284-BAR141E6327XT - ERSAELECTRONICS PTE. LTD.
Specs
Package Reel - TR
Tj 150 C (302 F)
View Details
2 suppliers
Dual high-speed switching diode - 1PS300,115 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
View Details
7 suppliers
Rectifier Diodes, Type SBD - Model: YG868C15R - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 30 amps
VRRM 150 volts
View Details