Powerex, Inc. Standard Recovery Diode, 900A, 200V, R72; Repetitive Peak Reverse Voltage Powerex R7200209XXOO

Description
STANDARD RECOVERY DIODE, 900A, 200V, R72; Repetitive Peak Reverse Voltage:200V; Average Forward Current:900A; Forward Voltage Max:1.6V; Diode Module Configuration:-; Diode Case Style:R72; No. of Pins:2Pins; Diode Mounting:Panel RoHS Compliant: Yes
Description
STANDARD RECOVERY DIODE, 900A, 200V, R72; Repetitive Peak Reverse Voltage:200V; Average Forward Current:900A; Forward Voltage Max:1.6V; Diode Module Configuration:-; Diode Case Style:R72; No. of Pins:2Pins; Diode Mounting:Panel RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Standard Recovery Diode, 900A, 200V, R72; Repetitive Peak Reverse Voltage Powerex - 32H6213 - Newark, An Avnet Company
Chicago, IL, United States
Standard Recovery Diode, 900A, 200V, R72; Repetitive Peak Reverse Voltage Powerex
32H6213
Standard Recovery Diode, 900A, 200V, R72; Repetitive Peak Reverse Voltage Powerex 32H6213
STANDARD RECOVERY DIODE, 900A, 200V, R72; Repetitive Peak Reverse Voltage:200V; Average Forward Current:900A; Forward Voltage Max:1.6V; Diode Module Configuration:-; Diode Case Style:R72; No. of Pins:2Pins; Diode Mounting:Panel RoHS Compliant: Yes

STANDARD RECOVERY DIODE, 900A, 200V, R72; Repetitive Peak Reverse Voltage:200V; Average Forward Current:900A; Forward Voltage Max:1.6V; Diode Module Configuration:-; Diode Case Style:R72; No. of Pins:2Pins; Diode Mounting:Panel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 32H6213
Product Name Standard Recovery Diode, 900A, 200V, R72; Repetitive Peak Reverse Voltage Powerex
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1221251 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Low Leakage
RoHS Compliant RoHS
View Details
Rectifier Diode - 1N5809US - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 6000 mA
View Details
Diode Arrays - BAS40-06WF-ND - DigiKey
Specs
Tj 150 C (302 F)
View Details
3 suppliers
Diodes, Rectifiers - Arrays - 30CPQ100GPBF - 1127982-30CPQ100GPBF - Win Source Electronics
Specs
Diode Type Schottky
View Details