Diode Standard 400V 400A Chassis Mount DO-200AA, R62
Win Source Part Number: 1379616-R6200440XXOO
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
Mfr: Powerex Inc.
Package: Bulk
Product Status: Active
Package / Case: DO-200AA, A-PUK
Supplier Device Package: DO-200AA, R62
Base Product Number: R6200440
Technology: Standard
Mounting Type: Chassis Mount
HTSUS: 8541.10.0080
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 400 V
Current - Average Rectified (Io): 400A
Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 800 A
Speed: Standard Recovery >500ns, > 200mA (Io)
Reverse Recovery Time (trr): 9 µs
Current - Reverse Leakage @ Vr: 50 mA @ 400 V
DIODE GEN PURP 400V 400A DO200AA
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers |
| Product Number | R6200440XXOO-ND | 1379616-R6200440XXOO | R6200440XXOO |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| VF | 1.5 volts | 1.5 volts |