Powerex, Inc. Fast Recovery Diode, 250A 400V Do-9; Repetitive Peak Reverse Voltage Powerex R6020425HSYA

Description
FAST RECOVERY DIODE, 250A 400V DO-9; Repetitive Peak Reverse Voltage:400V; Average Forward Current:250A; Forward Voltage Max:2V; Diode Module Configuration:-; Diode Case Style:DO-9; No. of Pins:2Pins; Operating Temperature Max:150°C RoHS Compliant: Yes
Description
FAST RECOVERY DIODE, 250A 400V DO-9; Repetitive Peak Reverse Voltage:400V; Average Forward Current:250A; Forward Voltage Max:2V; Diode Module Configuration:-; Diode Case Style:DO-9; No. of Pins:2Pins; Operating Temperature Max:150°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fast Recovery Diode, 250A 400V Do-9; Repetitive Peak Reverse Voltage Powerex - 09B3570 - Newark, An Avnet Company
Chicago, IL, United States
Fast Recovery Diode, 250A 400V Do-9; Repetitive Peak Reverse Voltage Powerex
09B3570
Fast Recovery Diode, 250A 400V Do-9; Repetitive Peak Reverse Voltage Powerex 09B3570
FAST RECOVERY DIODE, 250A 400V DO-9; Repetitive Peak Reverse Voltage:400V; Average Forward Current:250A; Forward Voltage Max:2V; Diode Module Configuration:-; Diode Case Style:DO-9; No. of Pins:2Pins; Operating Temperature Max:150°C RoHS Compliant: Yes

FAST RECOVERY DIODE, 250A 400V DO-9; Repetitive Peak Reverse Voltage:400V; Average Forward Current:250A; Forward Voltage Max:2V; Diode Module Configuration:-; Diode Case Style:DO-9; No. of Pins:2Pins; Operating Temperature Max:150°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 09B3570
Product Name Fast Recovery Diode, 250A 400V Do-9; Repetitive Peak Reverse Voltage Powerex
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type FRD - Model: FDRW60C120J - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 2.8 volts
IR 0.2500 mA
View Details
Bridge Rectifiers - 1219635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
SemiQ Inc. - GP3D015A120X - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type SemiQ Inc.
View Details