Powerex, Inc. Single Diodes R6001630XXYA

Description
Diode Standard 1600V 300A Chassis, Stud Mount DO-205AB, DO-9
Request a Quote Datasheet
Description
Diode Standard 1600V 300A Chassis, Stud Mount DO-205AB, DO-9
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - R6001630XXYA-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
R6001630XXYA-ND
Single Diodes R6001630XXYA-ND
Diode Standard 1600V 300A Chassis, Stud Mount DO-205AB, DO-9

Diode Standard 1600V 300A Chassis, Stud Mount DO-205AB, DO-9

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
R6001630XXYA
Discrete Semiconductor Products - Diodes - Rectifiers R6001630XXYA
DIODE GP 1.6KV 300A DO205AB DO9

DIODE GP 1.6KV 300A DO205AB DO9

Supplier's Site
Standard Recovery Diode, 300A, 1.6Kv, Do-9; Repetitive Peak Reverse Voltage Powerex - 32H6092 - Newark, An Avnet Company
Chicago, IL, United States
Standard Recovery Diode, 300A, 1.6Kv, Do-9; Repetitive Peak Reverse Voltage Powerex
32H6092
Standard Recovery Diode, 300A, 1.6Kv, Do-9; Repetitive Peak Reverse Voltage Powerex 32H6092
STANDARD RECOVERY DIODE, 300A, 1.6kV, DO-9; Repetitive Peak Reverse Voltage:1.6kV; Average Forward Current:300A; Forward Voltage Max:1.4kV; Diode Module Configuration:Single ; Diode Case Style:DO-9; No. of Pins:2Pins; Product Range:- RoHS Compliant: Yes

STANDARD RECOVERY DIODE, 300A, 1.6kV, DO-9; Repetitive Peak Reverse Voltage:1.6kV; Average Forward Current:300A; Forward Voltage Max:1.4kV; Diode Module Configuration:Single; Diode Case Style:DO-9; No. of Pins:2Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Diodes Rectifiers Diodes
Product Number R6001630XXYA-ND R6001630XXYA 32H6092
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Standard Recovery Diode, 300A, 1.6Kv, Do-9; Repetitive Peak Reverse Voltage Powerex
Tj -65 to 150 C (-85 to 302 F)
Package DO-9
Life Cycle Stage Removed
Unlock Full Specs
to access all available technical data

Similar Products

80V 250MA SOT23 Diode and Rectifier - 280-BAL99 - ERSAELECTRONICS PTE. LTD.
Specs
Package Bulk
Tj 150 C (302 F)
View Details
Rectifier Diode - 1N5806US - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 35 amps
IF 2500 mA
trr 25 ns
View Details
General-purpose Schottky diode - 1PS76SB70,115 - Nexperia B.V.
Specs
Applications Switching
Package SOD-323; SOD323 SOD323
RoHS Compliant RoHS
View Details
6 suppliers
B48-2 and B48-2T Series B483E-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details