DIODE GP 1.2KV 100A DO205AA
RECTIFIER, STANDARD, SINGLE, 1.2KV, 100A, DO-205AA; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:100A; Forward Voltage Max:4.5V; Diode Module Configuration:Single
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Rectifiers | Rectifiers |
| Product Number | R5021210RSWA | 09B3528 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifier, Standard, Single, 1.2Kv, 100A, Do-205Aa; Repetitive Peak Reverse Voltage Powerex |
| Package | DO-8 | DO-205AA |
| Life Cycle Stage | Removed | |
| VF | 2.7 volts | 4.5 volts |