Powerex, Inc. Diode Module, Cmn Cthd, 280A, 1.2Kv; Repetitive Peak Reverse Voltage Powerex QRC1240R30

Description
DIODE MODULE, CMN CTHD, 280A, 1.2KV; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:280A; Forward Voltage Max:3.5V; Diode Module Configuration:Dual Common Cathode; Diode Case Style:Module; No. of Pins:3Pins RoHS Compliant: Yes
Description
DIODE MODULE, CMN CTHD, 280A, 1.2KV; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:280A; Forward Voltage Max:3.5V; Diode Module Configuration:Dual Common Cathode; Diode Case Style:Module; No. of Pins:3Pins RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Diode Module, Cmn Cthd, 280A, 1.2Kv; Repetitive Peak Reverse Voltage Powerex - 90W9560 - Newark, An Avnet Company
Chicago, IL, United States
Diode Module, Cmn Cthd, 280A, 1.2Kv; Repetitive Peak Reverse Voltage Powerex
90W9560
Diode Module, Cmn Cthd, 280A, 1.2Kv; Repetitive Peak Reverse Voltage Powerex 90W9560
DIODE MODULE, CMN CTHD, 280A, 1.2KV; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:280A; Forward Voltage Max:3.5V; Diode Module Configuration:Dual Common Cathode; Diode Case Style:Module; No. of Pins:3Pins RoHS Compliant: Yes

DIODE MODULE, CMN CTHD, 280A, 1.2KV; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:280A; Forward Voltage Max:3.5V; Diode Module Configuration:Dual Common Cathode; Diode Case Style:Module; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 90W9560
Product Name Diode Module, Cmn Cthd, 280A, 1.2Kv; Repetitive Peak Reverse Voltage Powerex
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - HR1N4493US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 9.5 mA
IR 0.2500 mA
View Details
Diode and Rectifier - 284-SMP1304-011 - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Diode Applications Rectifier
View Details
Lamp test diode - lamp-test-diode-module - BARTEC
Specs
Diode Type General Purpose
Tj -32 to 16 C (-25 to 60 F)
View Details