The QID1210SA1 is a split dual hybrid IGBT module intended for high-frequency power systems up to 20 kHz, integrating two 100 A/1200 V IGBTs with integrated silicon carbide Schottky diodes. It features an isolated aluminum nitride baseplate, a case temperature rating of 150 °C, and a maximum junction temperature of 175 °C. The module weighs 270 grams and is mounted using M6 screws with a torque of 5 Nm. It has an isolation voltage of 3500 V and thermal resistance from junction to case of 0.16 °C/W per IGBT and 0.62 °C/W per diode. The device includes an NTC thermistor with a nominal resistance of 5.00 kΩ at 25 °C.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | Transistors |
| Product Number | QID1210SA1 |
| Product Name | Silicon Carbide/Silicon Hybrid Modules |
| Transistor Technology / Material | Silicon Carbide |