Manufacturer: Powerex Inc.
Win Source Part Number: 846849-PSS35SA2FT
Features: Power Driver Module 1.2 kV 35 A
Package: Tray
Part Status: Discontinued at Digi-Key
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
| Win Source Electronics | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | 846849-PSS35SA2FT |
| Product Name | Power Drivers - Modules - PSS35SA2FT |