Manufacturer: Powerex Inc.
Win Source Part Number: 210299-PSS30S92F6-AG
Type: IGBT
Voltage: 600V
Configuration: 3 Phase
Current: 30A
Isolation Voltage: 1500Vrms
Categories: Discrete Semiconductor Products
Status: Active
Dimension: 25-PowerDIP Module (1.134", 28.80mm)
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | 210299-PSS30S92F6-AG |
| Product Name | Power Drivers - Modules - PSS30S92F6-AG |