Powerex, Inc. Discrete Semiconductor Products - Power Driver Modules PSS25SA2FT

Description
Win Source Part Number: 1342197-PSS25SA2FT Category: Discrete Semiconductor Products - Power Driver Modules Type: IGBT Package: Tray Voltage: 1.2 kV Standard Package: 1 Configuration: 3 Phase Current: 25 A Voltage - Isolation: 2500Vrms Mounting Type: Through Hole Package / Case: 42-PowerDip Module (1.404", 35.67mm) ECCN: EAR99 Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Powerex Inc.
Request a Quote Datasheet
Description
Win Source Part Number: 1342197-PSS25SA2FT Category: Discrete Semiconductor Products - Power Driver Modules Type: IGBT Package: Tray Voltage: 1.2 kV Standard Package: 1 Configuration: 3 Phase Current: 25 A Voltage - Isolation: 2500Vrms Mounting Type: Through Hole Package / Case: 42-PowerDip Module (1.404", 35.67mm) ECCN: EAR99 Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Powerex Inc.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Power Driver Modules - 1342197-PSS25SA2FT - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Power Driver Modules
1342197-PSS25SA2FT
Discrete Semiconductor Products - Power Driver Modules 1342197-PSS25SA2FT
Win Source Part Number: 1342197-PSS25SA2FT Category: Discrete Semiconductor Products - Power Driver Modules Type: IGBT Package: Tray Voltage: 1.2 kV Standard Package: 1 Configuration: 3 Phase Current: 25 A Voltage - Isolation: 2500Vrms Mounting Type: Through Hole Package / Case: 42-PowerDip Module (1.404", 35.67mm) ECCN: EAR99 Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Powerex Inc.

Win Source Part Number: 1342197-PSS25SA2FT
Category: Discrete Semiconductor Products - Power Driver Modules
Type: IGBT
Package: Tray
Voltage: 1.2 kV
Standard Package: 1
Configuration: 3 Phase
Current: 25 A
Voltage - Isolation: 2500Vrms
Mounting Type: Through Hole
Package / Case: 42-PowerDip Module (1.404", 35.67mm)
ECCN: EAR99
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Powerex Inc.

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 1342197-PSS25SA2FT
Product Name Discrete Semiconductor Products - Power Driver Modules
Package Type DIP
Unlock Full Specs
to access all available technical data

Similar Products

 - 74ACT823SPC - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP
Packing Method Tube; Tube; Other
View Details
Clock Buffers, Drivers - SI53315-B-GMR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 1.25E6 kHz
View Details
 - 74AUP1G125GS-Q100H - Rochester Electronics
Specs
Package Type SOT1202
Packing Method Tape Reel; Tape & Reel; Other
View Details