Powerex, Inc. Discrete Semiconductor Products - Power Driver Modules PSS10S92F6-AG

Description
Win Source Part Number: 990052-PSS10S92F6-AG Category: Discrete Semiconductor Products>Power Driver Modules Type: IGBT Package: Tray Voltage: 600 V Standard Package: 1 Configuration: 3 Phase Current: 10 A Voltage - Isolation: 1500Vrms Mounting Type: Through Hole Package / Case: 25-PowerDIP Module (1.134", 28.80mm) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Powerex Inc. Other Names: 835-1156
Request a Quote Datasheet
Description
Win Source Part Number: 990052-PSS10S92F6-AG Category: Discrete Semiconductor Products>Power Driver Modules Type: IGBT Package: Tray Voltage: 600 V Standard Package: 1 Configuration: 3 Phase Current: 10 A Voltage - Isolation: 1500Vrms Mounting Type: Through Hole Package / Case: 25-PowerDIP Module (1.134", 28.80mm) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Powerex Inc. Other Names: 835-1156
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Power Driver Modules - 990052-PSS10S92F6-AG - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Power Driver Modules
990052-PSS10S92F6-AG
Discrete Semiconductor Products - Power Driver Modules 990052-PSS10S92F6-AG
Win Source Part Number: 990052-PSS10S92F6-AG Category: Discrete Semiconductor Products>Power Driver Modules Type: IGBT Package: Tray Voltage: 600 V Standard Package: 1 Configuration: 3 Phase Current: 10 A Voltage - Isolation: 1500Vrms Mounting Type: Through Hole Package / Case: 25-PowerDIP Module (1.134", 28.80mm) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Powerex Inc. Other Names: 835-1156

Win Source Part Number: 990052-PSS10S92F6-AG
Category: Discrete Semiconductor Products>Power Driver Modules
Type: IGBT
Package: Tray
Voltage: 600 V
Standard Package: 1
Configuration: 3 Phase
Current: 10 A
Voltage - Isolation: 1500Vrms
Mounting Type: Through Hole
Package / Case: 25-PowerDIP Module (1.134", 28.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Powerex Inc.
Other Names: 835-1156

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 990052-PSS10S92F6-AG
Product Name Discrete Semiconductor Products - Power Driver Modules
Package Type DIP
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDC2351DBRG4 - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3 to 3.6 volts
Switching Frequency 100000 kHz
View Details
 - 74141PC - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP16
Packing Method Tube; Tube; Other
View Details
 - 74HCT125D,653 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT108
Packing Method Tape Reel; Tape & Reel; Other
View Details