Powerex, Inc. Diode, Module, Single, 2.5Ka, 1.8Kv; Repetitive Peak Reverse Voltage Powerex PS411825

Description
DIODE, MODULE, SINGLE, 2.5KA, 1.8KV; Repetitive Peak Reverse Voltage:1.8kV; Average Forward Current:2.5kA; Forward Voltage Max:1V; Diode Module Configuration:Single ; Diode Case Style:Module; No. of Pins:2Pins; Diode Mounting:Panel RoHS Compliant: Yes
Description
DIODE, MODULE, SINGLE, 2.5KA, 1.8KV; Repetitive Peak Reverse Voltage:1.8kV; Average Forward Current:2.5kA; Forward Voltage Max:1V; Diode Module Configuration:Single ; Diode Case Style:Module; No. of Pins:2Pins; Diode Mounting:Panel RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Diode, Module, Single, 2.5Ka, 1.8Kv; Repetitive Peak Reverse Voltage Powerex - 32H6037 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Module, Single, 2.5Ka, 1.8Kv; Repetitive Peak Reverse Voltage Powerex
32H6037
Diode, Module, Single, 2.5Ka, 1.8Kv; Repetitive Peak Reverse Voltage Powerex 32H6037
DIODE, MODULE, SINGLE, 2.5KA, 1.8KV; Repetitive Peak Reverse Voltage:1.8kV; Average Forward Current:2.5kA; Forward Voltage Max:1V; Diode Module Configuration:Single ; Diode Case Style:Module; No. of Pins:2Pins; Diode Mounting:Panel RoHS Compliant: Yes

DIODE, MODULE, SINGLE, 2.5KA, 1.8KV; Repetitive Peak Reverse Voltage:1.8kV; Average Forward Current:2.5kA; Forward Voltage Max:1V; Diode Module Configuration:Single; Diode Case Style:Module; No. of Pins:2Pins; Diode Mounting:Panel RoHS Compliant: Yes

Supplier's Site
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
PS411825
Discrete Semiconductor Products - Diodes - Rectifiers PS411825
DIODE GP 1.8KV 2500A POW-R-BLOK

DIODE GP 1.8KV 2500A POW-R-BLOK

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers
Product Number 32H6037 PS411825
Product Name Diode, Module, Single, 2.5Ka, 1.8Kv; Repetitive Peak Reverse Voltage Powerex Discrete Semiconductor Products - Diodes - Rectifiers
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

RF Diodes - BA892H6127 - 049203-BA892H6127 - Win Source Electronics
Infineon Technologies AG
Specs
Configuration Single
Diode Type Standard - Single
Life Cycle Stage Obsolete(EOL)
View Details
2 suppliers
Rectifier Diodes, Type LLD - Model: YG902C3R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Package TO-220F
IO 10 amps
VRRM 300 volts
View Details
Specs
Life Cycle Stage Active
VF 1.35 volts
Tj -40 to 125 C (-40 to 257 F)
View Details