Powerex, Inc. Discrete Semiconductor Products - Power Driver Modules PS22A74

Description
Win Source Part Number: 1337571-PS22A74 Category: Discrete Semiconductor Products - Power Driver Modules Series: DIPIPM™ Type: IGBT Package: Bulk Voltage: 1.2 kV Standard Package: 1 Configuration: 3 Phase Current: 15 A Voltage - Isolation: 2500VDC Mounting Type: Through Hole Package / Case: 42-PowerDip Module (1.404", 35.67mm) ECCN: EAR99 Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Powerex Inc.
Request a Quote Datasheet
Description
Win Source Part Number: 1337571-PS22A74 Category: Discrete Semiconductor Products - Power Driver Modules Series: DIPIPM™ Type: IGBT Package: Bulk Voltage: 1.2 kV Standard Package: 1 Configuration: 3 Phase Current: 15 A Voltage - Isolation: 2500VDC Mounting Type: Through Hole Package / Case: 42-PowerDip Module (1.404", 35.67mm) ECCN: EAR99 Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Powerex Inc.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Power Driver Modules - 1337571-PS22A74 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Power Driver Modules
1337571-PS22A74
Discrete Semiconductor Products - Power Driver Modules 1337571-PS22A74
Win Source Part Number: 1337571-PS22A74 Category: Discrete Semiconductor Products - Power Driver Modules Series: DIPIPM™ Type: IGBT Package: Bulk Voltage: 1.2 kV Standard Package: 1 Configuration: 3 Phase Current: 15 A Voltage - Isolation: 2500VDC Mounting Type: Through Hole Package / Case: 42-PowerDip Module (1.404", 35.67mm) ECCN: EAR99 Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Powerex Inc.

Win Source Part Number: 1337571-PS22A74
Category: Discrete Semiconductor Products - Power Driver Modules
Series: DIPIPM™
Type: IGBT
Package: Bulk
Voltage: 1.2 kV
Standard Package: 1
Configuration: 3 Phase
Current: 15 A
Voltage - Isolation: 2500VDC
Mounting Type: Through Hole
Package / Case: 42-PowerDip Module (1.404", 35.67mm)
ECCN: EAR99
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Powerex Inc.

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 1337571-PS22A74
Product Name Discrete Semiconductor Products - Power Driver Modules
Package Type DIP
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDC391D - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 4.75 to 5.25 volts
Switching Frequency 100000 kHz
View Details
 - 74AHC2G126DC-Q100H - Rochester Electronics
Specs
Package Type SOT765
Packing Method Tape Reel; Tape & Reel; Other
View Details