Powerex, Inc. Discrete Semiconductor Products - Power Driver Modules PS219B3-AS

Description
Win Source Part Number: 1207030-PS219B3-AS Category: Discrete Semiconductor Products>Power Driver Modules Series: Intellimod™ Type: IGBT Package: Bulk Voltage: 600 V Standard Package: 1 Configuration: 3 Phase Inverter Current: 10 A Voltage - Isolation: 1500Vrms Mounting Type: Through Hole Package / Case: 25-PowerDIP Module (1.311", 33.30mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Powerex Inc. Other Names: 835-1135,PS219B3-AS- ND,PS219B3AS
Request a Quote Datasheet
Description
Win Source Part Number: 1207030-PS219B3-AS Category: Discrete Semiconductor Products>Power Driver Modules Series: Intellimod™ Type: IGBT Package: Bulk Voltage: 600 V Standard Package: 1 Configuration: 3 Phase Inverter Current: 10 A Voltage - Isolation: 1500Vrms Mounting Type: Through Hole Package / Case: 25-PowerDIP Module (1.311", 33.30mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Powerex Inc. Other Names: 835-1135,PS219B3-AS- ND,PS219B3AS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Power Driver Modules - 1207030-PS219B3-AS - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Power Driver Modules
1207030-PS219B3-AS
Discrete Semiconductor Products - Power Driver Modules 1207030-PS219B3-AS
Win Source Part Number: 1207030-PS219B3-AS Category: Discrete Semiconductor Products>Power Driver Modules Series: Intellimod™ Type: IGBT Package: Bulk Voltage: 600 V Standard Package: 1 Configuration: 3 Phase Inverter Current: 10 A Voltage - Isolation: 1500Vrms Mounting Type: Through Hole Package / Case: 25-PowerDIP Module (1.311", 33.30mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Powerex Inc. Other Names: 835-1135,PS219B3-AS- ND,PS219B3AS

Win Source Part Number: 1207030-PS219B3-AS
Category: Discrete Semiconductor Products>Power Driver Modules
Series: Intellimod™
Type: IGBT
Package: Bulk
Voltage: 600 V
Standard Package: 1
Configuration: 3 Phase Inverter
Current: 10 A
Voltage - Isolation: 1500Vrms
Mounting Type: Through Hole
Package / Case: 25-PowerDIP Module (1.311", 33.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Powerex Inc.
Other Names: 835-1135,PS219B3-AS-ND,PS219B3AS

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 1207030-PS219B3-AS
Product Name Discrete Semiconductor Products - Power Driver Modules
Package Type DIP
Unlock Full Specs
to access all available technical data

Similar Products

 - 54F827/BLA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP
Packing Method Tube; Tube; Other
View Details
LED Drivers - AAT2439AISX-T1 - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Output Configuration Inverting
Packing Method Tape Reel; Tape & Reel (TR); Other
View Details