Powerex, Inc. Power Drivers - Modules - PS21997-4 PS21997-4

Description
Manufacturer: Powerex Inc. Win Source Part Number: 133728-PS21997-4 Type: IGBT Voltage: 600V Configuration: 3 Phase Current: 30A Isolation Voltage: 1500VDC Categories: Discrete Semiconductor Products Status: Active Dimension: 25-PowerDIP Module (1.134", 28.80mm) Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Powerex Inc. Win Source Part Number: 133728-PS21997-4 Type: IGBT Voltage: 600V Configuration: 3 Phase Current: 30A Isolation Voltage: 1500VDC Categories: Discrete Semiconductor Products Status: Active Dimension: 25-PowerDIP Module (1.134", 28.80mm) Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Drivers - Modules - PS21997-4 - 133728-PS21997-4 - Win Source Electronics
Laguna Hills, CA, United States
Power Drivers - Modules - PS21997-4
133728-PS21997-4
Power Drivers - Modules - PS21997-4 133728-PS21997-4
Manufacturer: Powerex Inc. Win Source Part Number: 133728-PS21997-4 Type: IGBT Voltage: 600V Configuration: 3 Phase Current: 30A Isolation Voltage: 1500VDC Categories: Discrete Semiconductor Products Status: Active Dimension: 25-PowerDIP Module (1.134", 28.80mm) Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Powerex Inc.
Win Source Part Number: 133728-PS21997-4
Type: IGBT
Voltage: 600V
Configuration: 3 Phase
Current: 30A
Isolation Voltage: 1500VDC
Categories: Discrete Semiconductor Products
Status: Active
Dimension: 25-PowerDIP Module (1.134", 28.80mm)
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 133728-PS21997-4
Product Name Power Drivers - Modules - PS21997-4
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - SI53354BD14698-AM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.46 volts
Switching Frequency 250000 kHz
View Details
 - 74AHCT125D,118 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT108
Packing Method Tape Reel; Tape & Reel; Other
View Details