Win Source Part Number: 1356365-PS21965-4A
Category: Discrete Semiconductor Products - Power Driver Modules
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
Mfr: Powerex Inc.
Series: Intellimod™
Package: Bulk
Package / Case: 25-PowerDIP Module (1.134", 28.80mm)
Mounting Type: Through Hole
HTSUS: 8542.39.0001
ECCN: EAR99
Configuration: 3 Phase
Voltage - Isolation: 1500VDC
Type: IGBT
Current: 20 A
Voltage: 600 V
| Win Source Electronics | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | 1356365-PS21965-4A |
| Product Name | Discrete Semiconductor Products - Power Driver Modules |
| Package Type | DIP |