Powerex, Inc. Power Drivers - Modules - PS21964-4S PS21964-4S

Description
Manufacturer: Powerex Inc. Win Source Part Number: 085406-PS21964-4S Type: IGBT Voltage: 600V Configuration: 3 Phase Current: 15A Isolation Voltage: 1500VDC Family Name: PS21964-4S Categories: Discrete Semiconductor Products Status: Active Dimension: 25-PowerDIP Module (1.311", 33.30mm) Introduction Date: March 08, 2007 Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Powerex Inc. Win Source Part Number: 085406-PS21964-4S Type: IGBT Voltage: 600V Configuration: 3 Phase Current: 15A Isolation Voltage: 1500VDC Family Name: PS21964-4S Categories: Discrete Semiconductor Products Status: Active Dimension: 25-PowerDIP Module (1.311", 33.30mm) Introduction Date: March 08, 2007 Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Drivers - Modules - PS21964-4S - 085406-PS21964-4S - Win Source Electronics
Laguna Hills, CA, United States
Power Drivers - Modules - PS21964-4S
085406-PS21964-4S
Power Drivers - Modules - PS21964-4S 085406-PS21964-4S
Manufacturer: Powerex Inc. Win Source Part Number: 085406-PS21964-4S Type: IGBT Voltage: 600V Configuration: 3 Phase Current: 15A Isolation Voltage: 1500VDC Family Name: PS21964-4S Categories: Discrete Semiconductor Products Status: Active Dimension: 25-PowerDIP Module (1.311", 33.30mm) Introduction Date: March 08, 2007 Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Powerex Inc.
Win Source Part Number: 085406-PS21964-4S
Type: IGBT
Voltage: 600V
Configuration: 3 Phase
Current: 15A
Isolation Voltage: 1500VDC
Family Name: PS21964-4S
Categories: Discrete Semiconductor Products
Status: Active
Dimension: 25-PowerDIP Module (1.311", 33.30mm)
Introduction Date: March 08, 2007
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 085406-PS21964-4S
Product Name Power Drivers - Modules - PS21964-4S
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A1569ELJTR-T - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 1; 1
Output Configuration Inverting
Output Current 0.1500 amps
View Details
Power - Gate Driver ICs - 1ED21271S65F - 1ED21271S65F - Infineon Technologies AG
Specs
Driver Type High-side
Output Current 4 amps
Supply Voltage 8 to 22 volts
View Details