Powerex, Inc. Power Drivers - Modules - PS21963-4 PS21963-4

Description
Manufacturer: Powerex Inc. Win Source Part Number: 026860-PS21963-4 Type: IGBT Voltage: 600V Configuration: 3 Phase Current: 10A Isolation Voltage: 1500VDC Family Name: PS21963-4 Categories: Discrete Semiconductor Products Status: Active Dimension: 25-PowerDIP Module (1.134", 28.80mm) Introduction Date: March 08, 2007 Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Powerex Inc. Win Source Part Number: 026860-PS21963-4 Type: IGBT Voltage: 600V Configuration: 3 Phase Current: 10A Isolation Voltage: 1500VDC Family Name: PS21963-4 Categories: Discrete Semiconductor Products Status: Active Dimension: 25-PowerDIP Module (1.134", 28.80mm) Introduction Date: March 08, 2007 Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Drivers - Modules - PS21963-4 - 026860-PS21963-4 - Win Source Electronics
Laguna Hills, CA, United States
Power Drivers - Modules - PS21963-4
026860-PS21963-4
Power Drivers - Modules - PS21963-4 026860-PS21963-4
Manufacturer: Powerex Inc. Win Source Part Number: 026860-PS21963-4 Type: IGBT Voltage: 600V Configuration: 3 Phase Current: 10A Isolation Voltage: 1500VDC Family Name: PS21963-4 Categories: Discrete Semiconductor Products Status: Active Dimension: 25-PowerDIP Module (1.134", 28.80mm) Introduction Date: March 08, 2007 Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Powerex Inc.
Win Source Part Number: 026860-PS21963-4
Type: IGBT
Voltage: 600V
Configuration: 3 Phase
Current: 10A
Isolation Voltage: 1500VDC
Family Name: PS21963-4
Categories: Discrete Semiconductor Products
Status: Active
Dimension: 25-PowerDIP Module (1.134", 28.80mm)
Introduction Date: March 08, 2007
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 026860-PS21963-4
Product Name Power Drivers - Modules - PS21963-4
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - SI53352BD13107-AM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.46 volts
Switching Frequency 250000 kHz
View Details
 - 74AHCT573PW-Q100J - Rochester Electronics
Specs
Package Type SOT360
Packing Method Tape Reel; Tape & Reel; Other
View Details