Powerex, Inc. Discrete Semiconductor Products PS21765

Description
Manufacturer: Powerex Inc. Win Source Part Number: 085102-PS21765 Category: Discrete Semiconductor Products Family: Power Drivers - Modules Series: Intellimod Type: IGBT Package: PCB Module Voltage: 600V Standard Package: 10 Catalog: Intellimod PS21 PS22 Series Configuration: 3 Phase Current: 20A Voltage - Isolation: 2500VDC Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Powerex Inc. Win Source Part Number: 085102-PS21765 Category: Discrete Semiconductor Products Family: Power Drivers - Modules Series: Intellimod Type: IGBT Package: PCB Module Voltage: 600V Standard Package: 10 Catalog: Intellimod PS21 PS22 Series Configuration: 3 Phase Current: 20A Voltage - Isolation: 2500VDC Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 085102-PS21765 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
085102-PS21765
Discrete Semiconductor Products 085102-PS21765
Manufacturer: Powerex Inc. Win Source Part Number: 085102-PS21765 Category: Discrete Semiconductor Products Family: Power Drivers - Modules Series: Intellimod Type: IGBT Package: PCB Module Voltage: 600V Standard Package: 10 Catalog: Intellimod PS21 PS22 Series Configuration: 3 Phase Current: 20A Voltage - Isolation: 2500VDC Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Powerex Inc.
Win Source Part Number: 085102-PS21765
Category: Discrete Semiconductor Products
Family: Power Drivers - Modules
Series: Intellimod
Type: IGBT
Package: PCB Module
Voltage: 600V
Standard Package: 10
Catalog: Intellimod PS21 PS22 Series
Configuration: 3 Phase
Current: 20A
Voltage - Isolation: 2500VDC
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 085102-PS21765
Product Name Discrete Semiconductor Products
Unlock Full Specs
to access all available technical data