Powerex, Inc. Power Drivers - Modules - PS21564-SP PS21564-SP

Description
Manufacturer: Powerex Inc. Win Source Part Number: 792481-PS21564-SP Series: Intellimod Type: IGBT Package: 37-PowerDIP Module (1.370", 34.80mm) Voltage: 600V Configuration: 3 Phase Current: 15A Voltage - Isolation: 2500VDC Part Status: Obsolete(EOL) Family Name: PS21564-SP Categories: Discrete Semiconductor Products Introduction Date: May 07, 2003 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Powerex Inc. Win Source Part Number: 792481-PS21564-SP Series: Intellimod Type: IGBT Package: 37-PowerDIP Module (1.370", 34.80mm) Voltage: 600V Configuration: 3 Phase Current: 15A Voltage - Isolation: 2500VDC Part Status: Obsolete(EOL) Family Name: PS21564-SP Categories: Discrete Semiconductor Products Introduction Date: May 07, 2003 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Drivers - Modules - PS21564-SP - 792481-PS21564-SP - Win Source Electronics
Laguna Hills, CA, United States
Power Drivers - Modules - PS21564-SP
792481-PS21564-SP
Power Drivers - Modules - PS21564-SP 792481-PS21564-SP
Manufacturer: Powerex Inc. Win Source Part Number: 792481-PS21564-SP Series: Intellimod Type: IGBT Package: 37-PowerDIP Module (1.370", 34.80mm) Voltage: 600V Configuration: 3 Phase Current: 15A Voltage - Isolation: 2500VDC Part Status: Obsolete(EOL) Family Name: PS21564-SP Categories: Discrete Semiconductor Products Introduction Date: May 07, 2003 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Powerex Inc.
Win Source Part Number: 792481-PS21564-SP
Series: Intellimod
Type: IGBT
Package: 37-PowerDIP Module (1.370", 34.80mm)
Voltage: 600V
Configuration: 3 Phase
Current: 15A
Voltage - Isolation: 2500VDC
Part Status: Obsolete(EOL)
Family Name: PS21564-SP
Categories: Discrete Semiconductor Products
Introduction Date: May 07, 2003
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 792481-PS21564-SP
Product Name Power Drivers - Modules - PS21564-SP
Package Type DIP
Unlock Full Specs
to access all available technical data

Similar Products

Self-Powered, Isolated SiC Gate Driver Chipset with Power-Thru Technology - AHV85003K20ESTR - Allegro MicroSystems Inc.
Specs
Number of Outputs 1
Output Voltage 21 volts
Supply Voltage 13.2 volts
View Details
Gate Driver IC - 906-1EDI20I12MFXUMA1 - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Number of Outputs 1; 1
Supply Voltage 3.3 to 15 volts
Rise Time 9 ns
View Details
4 suppliers
LED Drivers - NCR405UX - Quarktwin Technology Ltd.
Specs
Number of Outputs 1; 1
Output Configuration Inverting
Output Voltage 38 volts
View Details