Powerex, Inc. Power Drivers - Modules - PS21563-SP PS21563-SP

Description
Manufacturer: Powerex Inc. Win Source Part Number: 890183-PS21563-SP Series: Intellimod™ Features: Power Driver Module IGBT 3 Phase 600 V 10 A 37-PowerDIP Module (1.370", 34.80mm) Package: 37-PowerDIP Module (1.370", 34.80mm) Package: Bulk Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 9 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095
Request a Quote Datasheet
Description
Manufacturer: Powerex Inc. Win Source Part Number: 890183-PS21563-SP Series: Intellimod™ Features: Power Driver Module IGBT 3 Phase 600 V 10 A 37-PowerDIP Module (1.370", 34.80mm) Package: 37-PowerDIP Module (1.370", 34.80mm) Package: Bulk Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 9 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Drivers - Modules - PS21563-SP - 890183-PS21563-SP - Win Source Electronics
Laguna Hills, CA, United States
Power Drivers - Modules - PS21563-SP
890183-PS21563-SP
Power Drivers - Modules - PS21563-SP 890183-PS21563-SP
Manufacturer: Powerex Inc. Win Source Part Number: 890183-PS21563-SP Series: Intellimod™ Features: Power Driver Module IGBT 3 Phase 600 V 10 A 37-PowerDIP Module (1.370", 34.80mm) Package: 37-PowerDIP Module (1.370", 34.80mm) Package: Bulk Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 9 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095

Manufacturer: Powerex Inc.
Win Source Part Number: 890183-PS21563-SP
Series: Intellimod™
Features: Power Driver Module IGBT 3 Phase 600 V 10 A 37-PowerDIP Module (1.370", 34.80mm)
Package: 37-PowerDIP Module (1.370", 34.80mm)
Package: Bulk
Mounting: Through Hole
Part Status: Obsolete
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 9
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 890183-PS21563-SP
Product Name Power Drivers - Modules - PS21563-SP
Unlock Full Specs
to access all available technical data

Similar Products

 - 75126D - Rochester Electronics
Rochester Electronics
Specs
Package Type SOIC; SOIC
Packing Method Tube; Tube; Other
View Details
Clock Buffers, Drivers - SI5330L-A00229-GM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 350000 kHz
View Details
Specialty Logic - 1727-74AUP1Z04GW,125CT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type TSSOP; 6-TSSOP, SC-88, SOT-363
Packing Method Tape Reel
View Details