Powerex, Inc. Power Drivers - Modules - PS21353-GP PS21353-GP

Description
Manufacturer: Powerex Inc. Win Source Part Number: 792480-PS21353-GP Series: Intellimod Type: IGBT Package: 35-PowerDIP Module (1.370", 34.80mm) Voltage: 600V Configuration: 3 Phase Current: 10A Voltage - Isolation: 2500VDC Part Status: Obsolete(EOL) Family Name: PS21353-GP Categories: Discrete Semiconductor Products Introduction Date: December 16, 2004 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Powerex Inc. Win Source Part Number: 792480-PS21353-GP Series: Intellimod Type: IGBT Package: 35-PowerDIP Module (1.370", 34.80mm) Voltage: 600V Configuration: 3 Phase Current: 10A Voltage - Isolation: 2500VDC Part Status: Obsolete(EOL) Family Name: PS21353-GP Categories: Discrete Semiconductor Products Introduction Date: December 16, 2004 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Drivers - Modules - PS21353-GP - 792480-PS21353-GP - Win Source Electronics
Laguna Hills, CA, United States
Power Drivers - Modules - PS21353-GP
792480-PS21353-GP
Power Drivers - Modules - PS21353-GP 792480-PS21353-GP
Manufacturer: Powerex Inc. Win Source Part Number: 792480-PS21353-GP Series: Intellimod Type: IGBT Package: 35-PowerDIP Module (1.370", 34.80mm) Voltage: 600V Configuration: 3 Phase Current: 10A Voltage - Isolation: 2500VDC Part Status: Obsolete(EOL) Family Name: PS21353-GP Categories: Discrete Semiconductor Products Introduction Date: December 16, 2004 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Powerex Inc.
Win Source Part Number: 792480-PS21353-GP
Series: Intellimod
Type: IGBT
Package: 35-PowerDIP Module (1.370", 34.80mm)
Voltage: 600V
Configuration: 3 Phase
Current: 10A
Voltage - Isolation: 2500VDC
Part Status: Obsolete(EOL)
Family Name: PS21353-GP
Categories: Discrete Semiconductor Products
Introduction Date: December 16, 2004
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 792480-PS21353-GP
Product Name Power Drivers - Modules - PS21353-GP
Package Type DIP
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDCM1802RGTT - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3 to 3.6 volts
Switching Frequency 800000 kHz
View Details
LED Drivers - HEF4794BT,112 - Quarktwin Technology Ltd.
Specs
Number of Outputs 8
Output Configuration Inverting; Shift Register
Output Current 0.0400 amps
View Details