Powerex, Inc. Power Drivers - Modules - PS21352-GP PS21352-GP

Description
Manufacturer: Powerex Inc. Win Source Part Number: 280685-PS21352-GP Type: IGBT Voltage: 600V Configuration: 3 Phase Current: 5A Voltage - Isolation: 2500VDC Categories: Discrete Semiconductor Products Status: Obsolete Manufacturer Package: 35-PowerDIP Module (1.370", 34.80mm) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 7 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Powerex Inc. Win Source Part Number: 280685-PS21352-GP Type: IGBT Voltage: 600V Configuration: 3 Phase Current: 5A Voltage - Isolation: 2500VDC Categories: Discrete Semiconductor Products Status: Obsolete Manufacturer Package: 35-PowerDIP Module (1.370", 34.80mm) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 7 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Drivers - Modules - PS21352-GP - 280685-PS21352-GP - Win Source Electronics
Laguna Hills, CA, United States
Power Drivers - Modules - PS21352-GP
280685-PS21352-GP
Power Drivers - Modules - PS21352-GP 280685-PS21352-GP
Manufacturer: Powerex Inc. Win Source Part Number: 280685-PS21352-GP Type: IGBT Voltage: 600V Configuration: 3 Phase Current: 5A Voltage - Isolation: 2500VDC Categories: Discrete Semiconductor Products Status: Obsolete Manufacturer Package: 35-PowerDIP Module (1.370", 34.80mm) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 7 MSL Level: 1 (Unlimited)

Manufacturer: Powerex Inc.
Win Source Part Number: 280685-PS21352-GP
Type: IGBT
Voltage: 600V
Configuration: 3 Phase
Current: 5A
Voltage - Isolation: 2500VDC
Categories: Discrete Semiconductor Products
Status: Obsolete
Manufacturer Package: 35-PowerDIP Module (1.370", 34.80mm)
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 7
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 280685-PS21352-GP
Product Name Power Drivers - Modules - PS21352-GP
Package Type DIP
Unlock Full Specs
to access all available technical data

Similar Products

 - 54ACT11240JT/B - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP
Packing Method Tube; Tube; Other
View Details
Clock Buffers, Drivers - SI5330G-B00217-GM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 200000 kHz
View Details
Gate Driver IC - 730-A6862KLPTR-T - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Supply Voltage 4.5 to ? volts
View Details
6 suppliers
 - 74HCT241PW,118 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT360
Packing Method Tape Reel; Tape & Reel; Other
View Details